☰
D3404
D3404
Obsolete
Description:  RELAY TELECOM DPDT 2A 6V
Manufacturer:  TE Connectivity
Datasheet:   D3404 Datasheet
History Price: Obsolete
In Stock: 29910
D3404 Specification
Specification
Part No
D3404
Category
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
Series
FT2, AXICOM
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
6VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
Switching Voltage
250VAC, 220VDC - Max
Coil Current
50 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
4.5 VDC
Must Release Voltage
0.6 VDC
Operate Time
5 ms
Release Time
5 ms
Operating Temperature
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Contact Material
Telecom
D3404 PDF Datasheet
D3404 Related Parts
D3423
D3423
TE Connectivity
RELAY TELECOM DPDT 2A 5V
D3401
D3401
TE Connectivity
RELAY TELECOM DPDT 2A 3V
D3402
D3402
TE Connectivity
RELAY TELECOM DPDT 2A 4.5V
D3403
D3403
TE Connectivity
RELAY TELECOM DPDT 2A 5V
D3405
D3405
TE Connectivity
RELAY TELECOM DPDT 2A 9V
D3406
D3406
TE Connectivity
RELAY TELECOM DPDT 2A 12V
D3407
D3407
TE Connectivity
RELAY TELECOM DPDT 2A 24V
D3408
D3408
TE Connectivity
RELAY TELECOM DPDT 2A 48V
D3421
D3421
TE Connectivity
RELAY TELECOM DPDT 2A 3V
D3422
D3422
TE Connectivity
RELAY TELECOM DPDT 2A 4.5V
D3424
D3424
TE Connectivity
RELAY TELECOM DPDT 2A 6V
D3425
D3425
TE Connectivity
RELAY TELECOM DPDT 2A 9V
D3404 Compare Parts
  • D3404 vs D3426
  • D3404 vs D3425
  • D3404 vs D3424
  • D3404 vs D3422
  • D3404 vs D3421
  • D3404 vs D3408
  • D3404 vs D3407
  • D3404 vs D3406
  • D3404 vs D3405
  • D3404 vs D3403
  • D3404 vs D3402
  • D3404 vs D3401
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos