☰
D32AB
D32AB
Active
Description:  D32AB (FAA/PMA)=RELAY
Manufacturer:  TE Connectivity
Datasheet:   D32AB Datasheet
History Price: $23733.57
In Stock: 3440
D32AB Specification
Specification
Part No
D32AB
Category
Contactors (Electromechanical)
Manufacturer
TE Connectivity
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
28VDC
Contact Form
SPST-NO (1 Form A) x 2
Switching Voltage
100 A
Features
28VDC - Nom
Termination Style
Stud
Operating Temperature
-55℃ ~ 71℃
Must Operate Voltage
15 VDC
Must Release Voltage
2.5 VDC
Contact Rating (Current)
Auxiliary Contacts, Sealed - Fully
Customer Reviews
4.95 out of 5.00 stars from 109 customer reviews from all over the world
Timothy Brown
United States
5 stars
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
5 stars
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
5 stars
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
5 stars
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
5 stars
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
5 stars
2026-09-20 09:08
Very good
Super fast delivery
I recommend