☰
D3209
D3209
Obsolete
Description:  RELAY TELECOM DPDT 2A 5V
Manufacturer:  TE Connectivity
Datasheet:   D3209 Datasheet
History Price: $4.18
In Stock: 37360
D3209 Specification
Specification
Part No
D3209
Category
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
Series
FX2, AXICOM
Packaging
Tube,Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
5VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
Switching Voltage
250VAC, 220VDC - Max
Coil Current
28 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
3.5 VDC
Must Release Voltage
0.5 VDC
Operate Time
4 ms
Release Time
3 ms
Operating Temperature
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Contact Material
Telecom
D3209 Related Parts
D3202
D3202
TE Connectivity
RELAY TELECOM DPDT 2A 12V
D3204
D3204
TE Connectivity
RELAY TELECOM DPDT 2A 4.5V
D3205
D3205
TE Connectivity
RELAY TELECOM DPDT 2A 6V
D3206
D3206
TE Connectivity
RELAY TELECOM DPDT 2A 3V
D3207
D3207
TE Connectivity
RELAY TELECOM DPDT 2A 4V
D3210
D3210
TE Connectivity
RELAY TELECOM DPDT 2A 9V
D3212
D3212
TE Connectivity
RELAY TELECOM DPDT 2A 24V
D3213
D3213
TE Connectivity
RELAY TELECOM DPDT 2A 48V
D3221
D3221
TE Connectivity
RELAY TELECOM DPDT 2A 3V
D3222
D3222
TE Connectivity
RELAY TELECOM DPDT 2A 4.5V
D3223
D3223
TE Connectivity
RELAY TELECOM DPDT 2A 5V
D3224
D3224
TE Connectivity
RELAY TELECOM DPDT 2A 6V
D3209 Compare Parts
  • D3209 vs D3227
  • D3209 vs D3226
  • D3209 vs D3225
  • D3209 vs D3224
  • D3209 vs D3223
  • D3209 vs D3222
  • D3209 vs D3221
  • D3209 vs D3213
  • D3209 vs D3212
  • D3209 vs D3210
  • D3209 vs D3207
  • D3209 vs D3206
  • D3209 vs D3205
  • D3209 vs D3204
  • D3209 vs D3202
  • D3209 vs D3247
  • D3209 vs D3246
  • D3209 vs D3245
  • D3209 vs D3244
  • D3209 vs D3243
  • D3209 vs D3242
  • D3209 vs D3241
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!