☰
D31C
D31C
Active
Description:  D31C (FAA/PMA)=RELAY
Manufacturer:  TE Connectivity
Datasheet:   D31C Datasheet
History Price: $11137.2
In Stock: 43680
D31C Specification
Specification
Part No
D31C
Category
Contactors (Electromechanical)
Manufacturer
TE Connectivity
Series
D-31
Packaging
Bulk,Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
28VDC
Contact Form
3PDT (3 Form C)
Switching Voltage
100 A
Features
200VAC - Max
Termination Style
Stud
Operating Temperature
-55℃ ~ 71℃
Must Operate Voltage
18 VDC
Must Release Voltage
5.5 VDC
Contact Rating (Current)
Sealed - Fully
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
5 stars
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
5 stars
2026-09-20 19:31
I love its
Timothy Brown
United States
5 stars
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
5 stars
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
5 stars
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
5 stars
2026-09-20 14:14
Super produit merci