D3005
D3005
Obsolete
Description:  RELAY TELECOM DPDT 2A 6V
Manufacturer:  TE Connectivity
Datasheet:   D3005 Datasheet
History Price: Obsolete
In Stock: 26200
D3005 Specification
Specification
Part No
D3005
Category
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
Series
FP2, AXICOM
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
6VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
Switching Voltage
250VAC, 220VDC - Max
Coil Current
23.3 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
4.2 VDC
Must Release Voltage
0.6 VDC
Operate Time
4 ms
Release Time
3 ms
Operating Temperature
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Contact Material
Telecom
D3005 Related Parts
D3002
D3002
TE Connectivity
RELAY TELECOM DPDT 2A 12V
D3004
D3004
TE Connectivity
RELAY TELECOM DPDT 2A 4.5V
D3006
D3006
TE Connectivity
RELAY TELECOM DPDT 2A 3V
D3009
D3009
TE Connectivity
RELAY TELECOM DPDT 2A 5V
D3010
D3010
TE Connectivity
RELAY TELECOM DPDT 2A 9V
D3012
D3012
TE Connectivity
RELAY TELECOM DPDT 2A 24V
D3013
D3013
TE Connectivity
RELAY TELECOM DPDT 2A 48V
D3021
D3021
TE Connectivity
RELAY TELECOM DPDT 2A 3V
D3022
D3022
TE Connectivity
RELAY TELECOM DPDT 2A 4.5V
D3023
D3023
TE Connectivity
RELAY TELECOM DPDT 2A 5V
D3026
D3026
TE Connectivity
RELAY TELECOM DPDT 2A 12V
D3027
D3027
TE Connectivity
RELAY TELECOM DPDT 2A 24V
D3005 Compare Parts
  • D3005 vs D3066
  • D3005 vs D3065
  • D3005 vs D3064
  • D3005 vs D3063
  • D3005 vs D3062
  • D3005 vs D3061
  • D3005 vs D3047
  • D3005 vs D3046
  • D3005 vs D3045
  • D3005 vs D3044
  • D3005 vs D3043
  • D3005 vs D3042
  • D3005 vs D3041
  • D3005 vs D3027
  • D3005 vs D3026
  • D3005 vs D3023
  • D3005 vs D3022
  • D3005 vs D3021
  • D3005 vs D3013
  • D3005 vs D3012
  • D3005 vs D3010
  • D3005 vs D3009
  • D3005 vs D3006
  • D3005 vs D3004
  • D3005 vs D3002
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you