☰
B461D1
B461D1
Active
Description:  B461D1 (FAA/PMA)=CONTACTOR-TPDT
Manufacturer:  TE Connectivity
Datasheet:   B461D1 Datasheet
History Price: $62645.88
In Stock: 20515
B461D1 Specification
Specification
Part No
B461D1
Category
Contactors (Electromechanical)
Manufacturer
TE Connectivity
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
28VDC
Contact Form
3PDT (3 Form C)
Switching Voltage
250 A
Features
208VAC - Nom
Termination Style
Stud
Operating Temperature
-55℃ ~ 71℃
Must Operate Voltage
18 VDC
Must Release Voltage
1 VDC
Contact Rating (Current)
Auxiliary Contacts
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****