☰
B345LS
B345LS
Active
Description:  B345LS (FAA/PMA)=RELAY
Manufacturer:  TE Connectivity
Datasheet:   B345LS Datasheet
History Price: $72676.76
In Stock: 7840
B345LS Specification
Specification
Part No
B345LS
Category
Contactors (Electromechanical)
Manufacturer
TE Connectivity
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
18 ~ 30VDC
Contact Form
3PDT (3 Form C)
Switching Voltage
225 A
Features
200VAC - Nom
Termination Style
Stud
Operating Temperature
-
Must Operate Voltage
16 VDC
Must Release Voltage
1 VDC
Contact Rating (Current)
Auxiliary Contacts
Customer Reviews
4.95 out of 5.00 stars from 164 customer reviews from all over the world
Ivo Almeida
Brazil
5 stars
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
5 stars
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok