☰
B140AP1
B140AP1
Active
Description:  B-140AP-1=RELAY
Manufacturer:  TE Connectivity
Datasheet:   B140AP1 Datasheet
History Price: $45730
In Stock: 8910
B140AP1 Specification
Specification
Part No
B140AP1
Category
Contactors (Electromechanical)
Manufacturer
TE Connectivity
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
28VDC
Contact Form
3PDT (3 Form C)
Switching Voltage
60 A
Features
200VAC - Nom
Termination Style
Stud
Operating Temperature
-55℃ ~ 120℃
Must Operate Voltage
18 VDC
Must Release Voltage
1.5 VDC
Contact Rating (Current)
Auxiliary Contacts
B140AP1 Compare Parts
  • B140AP1 vs B140AUH
  • B140AP1 vs B140AL
  • B140AP1 vs B140AA
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.