☰
A712AF
A712AF
Active
Description:  RELAY SPST 600A 28V
Manufacturer:  TE Connectivity
Datasheet:   A712AF Datasheet
History Price: $15509.98
In Stock: 20720
A712AF Specification
Specification
Part No
A712AF
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
A712, HARTMAN
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
28VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
600 A
Switching Voltage
28VDC - Max
Coil Current
16800VA
Coil Type
2.3 A
Features
Non Latching
Termination Style
-
Seal Rating
Stud
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
18 VDC
Operating Temperature
5 VDC
Contact Material
-
Relay Type
-
Operate Time
-55℃ ~ 71℃
A712AF Compare Parts
  • A712AF vs A712W
  • A712AF vs A712T
  • A712AF vs A711R
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!