☰
A703E
A703E
Active
Description:  RELAY SPST 400A 30V
Manufacturer:  TE Connectivity
Datasheet:   A703E Datasheet
History Price: $14535.65
In Stock: 10960
A703E Specification
Specification
Part No
A703E
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
A-703, HARTMAN
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
30 VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
400 A
Switching Voltage
28VDC
Coil Current
-
Coil Type
-
Features
Non Latching
Termination Style
-
Seal Rating
Stud
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
-
Contact Material
35 ms
Relay Type
35 ms
Operate Time
-55℃ ~ 71℃
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Bruno Gomes Jr.
Brazil
5 stars
2026-09-18 01:17
Everything arrived fast and quiet, great seller recommend.
Ulysses Rocha
Brazil
5 stars
2026-09-17 23:58
Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping