☰
A701DA
A701DA
Active
Description:  A701DA=CUTOUT REVERSE CURRENT 40
Manufacturer:  TE Connectivity
Datasheet:   A701DA Datasheet
History Price: $25853.15
In Stock: 14320
A701DA Specification
Specification
Part No
A701DA
Category
Contactors (Electromechanical)
Manufacturer
TE Connectivity
Series
A701
Packaging
Bulk,Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
28VDC
Contact Form
SPST-NO (1 Form A)
Switching Voltage
400 A
Features
28VDC - Nom
Termination Style
-
Operating Temperature
Stud
Must Operate Voltage
-55℃ ~ 71℃
Must Release Voltage
15 VDC
Contact Rating (Current)
0.5 VDC
A701DA Related Parts
A700AP
A700AP
TE Connectivity
A700AP=RELAY
A700ZG
A700ZG
TE Connectivity
A700ZG=RELAY
A701D
A701D
TE Connectivity
A701D (FAA/PMA)=RELAY
A702AAP
A702AAP
TE Connectivity
A702AAP=RELAY
A703
A703
TE Connectivity
A703=RELAY
A703AK
A703AK
TE Connectivity
A703AK=RELAY
A703B
A703B
TE Connectivity
A703B (FAA/PMA)=RELAY
A703D
A703D
TE Connectivity
A703D=RELAY
A703DBH
A703DBH
TE Connectivity
A703DBH=RELAY
A703FSS
A703FSS
TE Connectivity
A703FSS (FAA/PMA)=RELAY
A703GC
A703GC
TE Connectivity
A703GC=RELAY
A703R
A703R
TE Connectivity
A703R (FAA/PMA)=RELAY
A701DA Compare Parts
  • A701DA vs A703R
  • A701DA vs A703GC
  • A701DA vs A703FSS
  • A701DA vs A703DBH
  • A701DA vs A703D
  • A701DA vs A703B
  • A701DA vs A703AK
  • A701DA vs A703
  • A701DA vs A702AAP
  • A701DA vs A701D
  • A701DA vs A700ZG
  • A701DA vs A700AP
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks