8-1393215-3
8-1393215-3
Active
Description:  RELAY GEN PURPOSE SPST 8A 24V
Manufacturer:  TE Connectivity
Datasheet:   8-1393215-3 Datasheet
History Price: $21.64935
In Stock: 6300
8-1393215-3 Specification
Specification
Part No
8-1393215-3
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
V23057, SCHRACK
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
24VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
8:00:00
Switching Voltage
400VAC - Max
Coil Current
-
Coil Type
20 mA
Features
Non Latching
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
-
Must Operate Voltage
7 ms
Must Release Voltage
3 ms
Operating Temperature
-40℃ ~ 70℃
Contact Material
Silver Nickel (AgNi)
Relay Type
-
Operate Time
General Purpose
8-1393215-3 Related Parts
8-1393116-2
8-1393116-2
TE Connectivity
KUMP-14AT8-24=KU
8-1393118-2
8-1393118-2
TE Connectivity
KUP93-14A13-24=KU
8-1393127-1
8-1393127-1
TE Connectivity
PRD-3AY0-240=PRD
8-1393136-2
8-1393136-2
TE Connectivity
CGB-38-78050M=TIME DELAY REL
8-1393208-5
8-1393208-5
TE Connectivity
T90N5D12-110=T90
8-1393222-6
8-1393222-6
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 9V
8-1393222-8
8-1393222-8
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 9V
8-1393222-9
8-1393222-9
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 9V
8-1393231-3
8-1393231-3
TE Connectivity
RELAY GEN PURPOSE SPST 16A 20V
8-1393231-5
8-1393231-5
TE Connectivity
RELAY POWER
8-1393238-4
8-1393238-4
TE Connectivity
RELAY GEN PURPOSE SPST 16A 15V
8-1393239-4
8-1393239-4
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 3V
8-1393215-3 Compare Parts
  • 8-1393215-3 vs 8-1462039-3
  • 8-1393215-3 vs 8-1423960-1
  • 8-1393215-3 vs 8-1419135-6
  • 8-1393215-3 vs 8-1419132-8
  • 8-1393215-3 vs 8-1419125-0
  • 8-1393215-3 vs 8-1415899-8
  • 8-1393215-3 vs 8-1415899-5
  • 8-1393215-3 vs 8-1415546-7
  • 8-1393215-3 vs 8-1415541-7
  • 8-1393215-3 vs 8-1415541-2
  • 8-1393215-3 vs 8-1415536-7
  • 8-1393215-3 vs 8-1415536-6
  • 8-1393215-3 vs 8-1415535-6
  • 8-1393215-3 vs 8-1415528-1
  • 8-1393215-3 vs 8-1415523-1
  • 8-1393215-3 vs 8-1415513-1
  • 8-1393215-3 vs 8-1415398-1
  • 8-1393215-3 vs 8-1415390-1
  • 8-1393215-3 vs 8-1415389-1
  • 8-1393215-3 vs 8-1415356-1
  • 8-1393215-3 vs 8-1415353-1
  • 8-1393215-3 vs 8-1415077-1
  • 8-1393215-3 vs 8-1415073-1
  • 8-1393215-3 vs 8-1415067-1
  • 8-1393215-3 vs 8-1415047-1
  • 8-1393215-3 vs 8-1415014-1
  • 8-1393215-3 vs 8-1415013-1
  • 8-1393215-3 vs 8-1393806-3
  • 8-1393215-3 vs 8-1393806-2
  • 8-1393215-3 vs 8-1393254-7
  • 8-1393215-3 vs 8-1393243-8
  • 8-1393215-3 vs 8-1393243-7
  • 8-1393215-3 vs 8-1393243-1
  • 8-1393215-3 vs 8-1393239-4
  • 8-1393215-3 vs 8-1393238-4
  • 8-1393215-3 vs 8-1393231-5
  • 8-1393215-3 vs 8-1393231-3
  • 8-1393215-3 vs 8-1393222-9
  • 8-1393215-3 vs 8-1393222-8
  • 8-1393215-3 vs 8-1393222-6
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend