☰
6-1617543-4
6-1617543-4
Active
Description:  RELAY GENERAL PURPOSE DPDT 1A 5V
Manufacturer:  TE Connectivity
Datasheet:   6-1617543-4 Datasheet
History Price: $81.41406
In Stock: 46960
6-1617543-4 Specification
Specification
Part No
6-1617543-4
Category
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
Series
MST, CII
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
5VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
1:00:00
Switching Voltage
115VAC, 28VDC - Max
Coil Current
50 mA
Coil Type
Non Latching
Features
Diode
Termination Style
PC Pin
Seal Rating
Sealed - Hermetically
Coil Insulation
-
Must Operate Voltage
2.6 VDC
Must Release Voltage
0.23 VDC
Operate Time
4 ms
Release Time
7.5 ms
Operating Temperature
-65℃ ~ 125℃
Contact Material
Silver Palladium (AgPd), Gold (Au)
6-1617543-4 Related Parts
6-1393765-2
6-1393765-2
TE Connectivity
RELAY
6-1393806-4
6-1393806-4
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 10V
6-1393806-6
6-1393806-6
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 10V
6-1393806-7
6-1393806-7
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 12V
6-1393806-8
6-1393806-8
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 12V
6-1393808-1
6-1393808-1
TE Connectivity
RELAY GEN PURPOSE 4PDT 200MA 15V
6-1393808-5
6-1393808-5
TE Connectivity
RELAY GEN PURPOSE 4PDT 2A 20V
6-1393808-6
6-1393808-6
TE Connectivity
RELAY GEN PURPOSE 6PST 2A 20V
6-1393808-9
6-1393808-9
TE Connectivity
RELAY GEN PURPOSE 4PDT 200MA 20V
6-1462037-0
6-1462037-0
TE Connectivity
RELAY TELECOM DPDT 2A 5V
6-1462037-1
6-1462037-1
TE Connectivity
RELAY TELECOM DPDT 2A 6V
6-1462037-2
6-1462037-2
TE Connectivity
RELAY TELECOM DPDT 2A 6V
6-1617543-4 Compare Parts
  • 6-1617543-4 vs 6-1617039-1
  • 6-1617543-4 vs 6-1462039-7
  • 6-1617543-4 vs 6-1462037-9
  • 6-1617543-4 vs 6-1462037-8
  • 6-1617543-4 vs 6-1462037-7
  • 6-1617543-4 vs 6-1462037-6
  • 6-1617543-4 vs 6-1462037-5
  • 6-1617543-4 vs 6-1462037-4
  • 6-1617543-4 vs 6-1462037-3
  • 6-1617543-4 vs 6-1462037-2
  • 6-1617543-4 vs 6-1462037-1
  • 6-1617543-4 vs 6-1462037-0
  • 6-1617543-4 vs 6-1393808-9
  • 6-1617543-4 vs 6-1393808-6
  • 6-1617543-4 vs 6-1393808-5
  • 6-1617543-4 vs 6-1393808-1
  • 6-1617543-4 vs 6-1393806-8
  • 6-1617543-4 vs 6-1393806-7
  • 6-1617543-4 vs 6-1393806-6
  • 6-1617543-4 vs 6-1393806-4
  • 6-1617543-4 vs 6-1393765-2
  • 6-1617543-4 vs 6-1617815-3
  • 6-1617543-4 vs 6-1617788-8
  • 6-1617543-4 vs 6-1617780-1
  • 6-1617543-4 vs 6-1617743-5
  • 6-1617543-4 vs 6-1617672-4
  • 6-1617543-4 vs 6-1617669-4
  • 6-1617543-4 vs 6-1617669-3
  • 6-1617543-4 vs 6-1617629-2
  • 6-1617543-4 vs 6-1617628-2
  • 6-1617543-4 vs 6-1617594-5
  • 6-1617543-4 vs 6-1617590-5
  • 6-1617543-4 vs 6-1617588-4
  • 6-1617543-4 vs 6-1617579-4
  • 6-1617543-4 vs 6-1617566-2
  • 6-1617543-4 vs 6-1617564-9
  • 6-1617543-4 vs 6-1617564-0
  • 6-1617543-4 vs 6-1617562-7
  • 6-1617543-4 vs 6-1617560-5
  • 6-1617543-4 vs 6-1617560-4
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller