Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ TE Connectivity 6-1415541-6
6-1415541-6
Active
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE 3PDT 10A 24V
Manufacturer:
TE Connectivity
Datasheet:
6-1415541-6 Datasheet
History Price: $8.56328
In Stock: 44200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
6-1415541-6 Specification
Specification
Part No
6-1415541-6
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
PT, SCHRACK
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
24VDC
Contact Form
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
400VAC - Max
Coil Current
30.9 mA
Coil Type
Non Latching
Features
Diode, Lighted Indicator, Test Button
Termination Style
Plug In, Quick Connect - 0.110" (2.8mm)
Seal Rating
-
Coil Insulation
Class F
Must Operate Voltage
18 VDC
Must Release Voltage
2.4 VDC
Operating Temperature
-40℃ ~ 70℃
Contact Material
Silver Nickel (AgNi)
Relay Type
General Purpose
Operate Time
15 ms
6-1415541-6 Related Parts
6-1393114-2
TE Connectivity
KUH-7D47-12=KU
6-1393114-7
TE Connectivity
KUHP-11A11-120=KU
6-1393116-9
TE Connectivity
KUMP-11DT8-24=KU
6-1393117-7
TE Connectivity
KUP-14AE5-120=KU
6-1393122-5
TE Connectivity
KHAU-17D12L-48=KH
6-1393127-6
TE Connectivity
PRD-11DY3-110=PRD
6-1393127-9
TE Connectivity
PRD-3AG0-120=PRD
6-1393211-2
TE Connectivity
Power/Signal Relay, 2 Form A, SP
6-1393231-5
TE Connectivity
RELAY GEN PURPOSE SPST 12A 12V
6-1393231-6
TE Connectivity
RELAY GEN PURPOSE SPST 12A 24V
6-1393234-0
TE Connectivity
RELAY GEN PURP
6-1393234-2
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 12V
6-1415541-6 Compare Parts
6-1415541-6 vs 6-1423008-8
6-1415541-6 vs 6-1423008-2
6-1415541-6 vs 6-1416200-9
6-1415541-6 vs 6-1416200-8
6-1415541-6 vs 6-1416200-7
6-1415541-6 vs 6-1416200-6
6-1415541-6 vs 6-1416200-5
6-1415541-6 vs 6-1416200-4
6-1415541-6 vs 6-1416200-3
6-1415541-6 vs 6-1416200-2
6-1415541-6 vs 6-1416200-1
6-1415541-6 vs 6-1416200-0
6-1415541-6 vs 6-1415546-5
6-1415541-6 vs 6-1415546-3
6-1415541-6 vs 6-1415541-8
6-1415541-6 vs 6-1415541-5
6-1415541-6 vs 6-1415541-4
6-1415541-6 vs 6-1415541-2
6-1415541-6 vs 6-1415541-1
6-1415541-6 vs 6-1415538-9
6-1415541-6 vs 6-1415520-1
6-1415541-6 vs 6-1415507-1
6-1415541-6 vs 6-1415358-1
6-1415541-6 vs 6-1415356-1
6-1415541-6 vs 6-1415355-1
6-1415541-6 vs 6-1415073-1
6-1415541-6 vs 6-1415020-1
6-1415541-6 vs 6-1414920-1
6-1415541-6 vs 6-1393809-5
6-1415541-6 vs 6-1393809-0
6-1415541-6 vs 6-1393808-2
6-1415541-6 vs 6-1393806-9
6-1415541-6 vs 6-1393298-5
6-1415541-6 vs 6-1393254-5
6-1415541-6 vs 6-1393239-2
6-1415541-6 vs 6-1393239-1
6-1415541-6 vs 6-1393236-9
6-1415541-6 vs 6-1393236-8
6-1415541-6 vs 6-1393234-3
6-1415541-6 vs 6-1393234-2
Customer Reviews
4.95 out of 5.00 stars from 98 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement