6-1393234-3
6-1393234-3
Obsolete
Description:  RELAY GEN PURPOSE DPDT 8A 24V
Manufacturer:  TE Connectivity
Datasheet:   6-1393234-3 Datasheet
History Price: Obsolete
In Stock: 29400
6-1393234-3 Specification
Specification
Part No
6-1393234-3
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
RP II/2, SCHRACK
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
24VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
8:00:00
Switching Voltage
400VAC - Max
Coil Current
-
Coil Type
-
Features
Latching, Dual Coil
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
Sealed - Flux Protection
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
-
Contact Material
9 ms
Relay Type
3 ms
Operate Time
-40℃ ~ 70℃
6-1393234-3 Related Parts
6-1393114-2
6-1393114-2
TE Connectivity
KUH-7D47-12=KU
6-1393114-7
6-1393114-7
TE Connectivity
KUHP-11A11-120=KU
6-1393116-9
6-1393116-9
TE Connectivity
KUMP-11DT8-24=KU
6-1393117-7
6-1393117-7
TE Connectivity
KUP-14AE5-120=KU
6-1393122-5
6-1393122-5
TE Connectivity
KHAU-17D12L-48=KH
6-1393127-6
6-1393127-6
TE Connectivity
PRD-11DY3-110=PRD
6-1393127-9
6-1393127-9
TE Connectivity
PRD-3AG0-120=PRD
6-1393211-2
6-1393211-2
TE Connectivity
Power/Signal Relay, 2 Form A, SP
6-1393231-5
6-1393231-5
TE Connectivity
RELAY GEN PURPOSE SPST 12A 12V
6-1393231-6
6-1393231-6
TE Connectivity
RELAY GEN PURPOSE SPST 12A 24V
6-1393234-0
6-1393234-0
TE Connectivity
RELAY GEN PURP
6-1393234-2
6-1393234-2
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 12V
6-1393234-3 Compare Parts
  • 6-1393234-3 vs 6-1423008-8
  • 6-1393234-3 vs 6-1423008-2
  • 6-1393234-3 vs 6-1416200-9
  • 6-1393234-3 vs 6-1416200-8
  • 6-1393234-3 vs 6-1416200-7
  • 6-1393234-3 vs 6-1416200-6
  • 6-1393234-3 vs 6-1416200-5
  • 6-1393234-3 vs 6-1416200-4
  • 6-1393234-3 vs 6-1416200-3
  • 6-1393234-3 vs 6-1416200-2
  • 6-1393234-3 vs 6-1416200-1
  • 6-1393234-3 vs 6-1416200-0
  • 6-1393234-3 vs 6-1415546-5
  • 6-1393234-3 vs 6-1415546-3
  • 6-1393234-3 vs 6-1415541-8
  • 6-1393234-3 vs 6-1415541-6
  • 6-1393234-3 vs 6-1415541-5
  • 6-1393234-3 vs 6-1415541-4
  • 6-1393234-3 vs 6-1415541-2
  • 6-1393234-3 vs 6-1415541-1
  • 6-1393234-3 vs 6-1415538-9
  • 6-1393234-3 vs 6-1415520-1
  • 6-1393234-3 vs 6-1415507-1
  • 6-1393234-3 vs 6-1415358-1
  • 6-1393234-3 vs 6-1415356-1
  • 6-1393234-3 vs 6-1415355-1
  • 6-1393234-3 vs 6-1415073-1
  • 6-1393234-3 vs 6-1415020-1
  • 6-1393234-3 vs 6-1414920-1
  • 6-1393234-3 vs 6-1393809-5
  • 6-1393234-3 vs 6-1393809-0
  • 6-1393234-3 vs 6-1393808-2
  • 6-1393234-3 vs 6-1393806-9
  • 6-1393234-3 vs 6-1393298-5
  • 6-1393234-3 vs 6-1393254-5
  • 6-1393234-3 vs 6-1393239-2
  • 6-1393234-3 vs 6-1393239-1
  • 6-1393234-3 vs 6-1393236-9
  • 6-1393234-3 vs 6-1393236-8
  • 6-1393234-3 vs 6-1393234-2
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement