☰
5-1617543-7
5-1617543-7
Active
Description:  RELAY GEN PURPOSE DPDT 1A 18V
Manufacturer:  TE Connectivity
Datasheet:   5-1617543-7 Datasheet
History Price: $89.25167
In Stock: 12560
5-1617543-7 Specification
Specification
Part No
5-1617543-7
Category
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
Series
MST, CII
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
18VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
1:00:00
Switching Voltage
115VAC, 28VDC - Max
Coil Current
11.3 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
Sealed - Hermetically
Coil Insulation
-
Must Operate Voltage
9.8 VDC
Must Release Voltage
0.92 VDC
Operate Time
4 ms
Release Time
2 ms
Operating Temperature
-65℃ ~ 125℃
Contact Material
Silver Palladium (AgPd), Gold (Au)
5-1617543-7 Related Parts
5-1393806-3
5-1393806-3
TE Connectivity
RELAY GENERAL PURPOSE DPDT 2A 5V
5-1393806-4
5-1393806-4
TE Connectivity
RELAY GEN PURPOSE DPDT 200MA 5V
5-1393808-0
5-1393808-0
TE Connectivity
RELAY GEN PURPOSE 6PST 2A 12V
5-1393808-3
5-1393808-3
TE Connectivity
RELAY GEN PURPOSE 4PDT 2A 12V
5-1393808-6
5-1393808-6
TE Connectivity
RELAY GEN PURPOSE 4PDT 2A 15V
5-1393808-7
5-1393808-7
TE Connectivity
RELAY GEN PURPOSE 6PST 2A 15V
5-1393809-6
5-1393809-6
TE Connectivity
RELAY GEN PURPOSE 4PDT 2A 60V
5-1393809-7
5-1393809-7
TE Connectivity
RELAY GEN PURPOSE 4PDT 200MA 60V
5-1393810-9
5-1393810-9
TE Connectivity
RELAY 4PDT 2A 12V
5-1462000-1
5-1462000-1
TE Connectivity
RELAY
5-1462037-0
5-1462037-0
TE Connectivity
RELAY TELECOM DPDT 2A 1.5V
5-1462037-1
5-1462037-1
TE Connectivity
RELAY TELECOM DPDT 2A 1.5V
5-1617543-7 Compare Parts
  • 5-1617543-7 vs 5-1617543-0
  • 5-1617543-7 vs 5-1617540-2
  • 5-1617543-7 vs 5-1617536-7
  • 5-1617543-7 vs 5-1617350-7
  • 5-1617543-7 vs 5-1617350-6
  • 5-1617543-7 vs 5-1617032-8
  • 5-1617543-7 vs 5-1462039-6
  • 5-1617543-7 vs 5-1462039-5
  • 5-1617543-7 vs 5-1462037-9
  • 5-1617543-7 vs 5-1462037-8
  • 5-1617543-7 vs 5-1462037-7
  • 5-1617543-7 vs 5-1462037-6
  • 5-1617543-7 vs 5-1462037-5
  • 5-1617543-7 vs 5-1462037-4
  • 5-1617543-7 vs 5-1462037-3
  • 5-1617543-7 vs 5-1462037-2
  • 5-1617543-7 vs 5-1462037-1
  • 5-1617543-7 vs 5-1462037-0
  • 5-1617543-7 vs 5-1462000-1
  • 5-1617543-7 vs 5-1393810-9
  • 5-1617543-7 vs 5-1393809-7
  • 5-1617543-7 vs 5-1393809-6
  • 5-1617543-7 vs 5-1393808-7
  • 5-1617543-7 vs 5-1393808-6
  • 5-1617543-7 vs 5-1393808-3
  • 5-1617543-7 vs 5-1393808-0
  • 5-1617543-7 vs 5-1393806-4
  • 5-1617543-7 vs 5-1393806-3
  • 5-1617543-7 vs 5-1617783-8
  • 5-1617543-7 vs 5-1617670-8
  • 5-1617543-7 vs 5-1617669-9
  • 5-1617543-7 vs 5-1617630-6
  • 5-1617543-7 vs 5-1617628-9
  • 5-1617543-7 vs 5-1617599-0
  • 5-1617543-7 vs 5-1617597-3
  • 5-1617543-7 vs 5-1617592-8
  • 5-1617543-7 vs 5-1617590-9
  • 5-1617543-7 vs 5-1617589-7
  • 5-1617543-7 vs 5-1617589-0
  • 5-1617543-7 vs 5-1617580-1
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.