3100-15Q2999C
3100-15Q2999C
Obsolete
Description:  RELAY CONTACTOR SPST 30A 24V
Manufacturer:  TE Connectivity
History Price: $41.03
In Stock: 42900
3100-15Q2999C Specification
Specification
Part No
3100-15Q2999C
Category
Contactors (Electromechanical)
Manufacturer
TE Connectivity
Series
3100, Products Unlimited
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
24VAC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
30 A
Features
600VAC - Max
Termination Style
Insulation - Class B
Operating Temperature
Screw Terminal, Quick Connect - 0.250" (6.3mm)
Must Operate Voltage
-40℃ ~ 65℃
Must Release Voltage
18 VAC
Contact Rating (Current)
6 VAC
3100-15Q2999C PDF Datasheet
3100-15Q2999C Related Parts
3100-15Q14999
3100-15Q14999
TE Connectivity
RELAY CONTACTOR SPST 35A 24V
3100-15Q1999
3100-15Q1999
TE Connectivity
RELAY CONTACTOR SPST 25A 24V
3100-15Q19999CL
3100-15Q19999CL
TE Connectivity
RELAY CONTACTOR SPST 40A 24V
3100-15Q2999
3100-15Q2999
TE Connectivity
RELAY CONTACTOR SPST 30A 24V
3100-15T1999
3100-15T1999
TE Connectivity
RELAY CONTACTOR SPST 25A 120V
3100-15T19999CL
3100-15T19999CL
TE Connectivity
RELAY CONTACTOR SPST 40A 120V
3100-15T2999
3100-15T2999
TE Connectivity
RELAY CONTACTOR SPST 30A 120V
3100-15T2999C
3100-15T2999C
TE Connectivity
RELAY CONTACTOR SPST 30A 120V
3100-15U2999
3100-15U2999
TE Connectivity
RELAY CONTACTOR SPST 30A 240V
3100-20Q18999C
3100-20Q18999C
TE Connectivity
RELAY CONTACTOR DPST 40A 24V
3100-20Q18999CL
3100-20Q18999CL
TE Connectivity
RELAY CONTACTOR DPST 40A 24V
3100-20Q5999
3100-20Q5999
TE Connectivity
RELAY CONTACTOR DPST 26A 24V
3100-15Q2999C Description
The TE Connectivity 3100-15Q2999C is a high-quality, ruggedized connector designed for use in demanding environments, particularly in military and aerospace applications. This connector is part of the 3100 series, which is known for its reliability, durability, and versatility. Below is a detailed overview of the specifications, features, and applications of the TE Connectivity 3100-15Q2999C connector.

## Overview

The TE Connectivity 3100-15Q2999C is a circular connector that provides a secure and robust connection for various electrical and electronic systems. It is designed to withstand harsh conditions, including extreme temperatures, moisture, and mechanical stress. The connector is typically used in applications where reliability and performance are critical.

## Key Features

1. Rugged Design: The 3100-15Q2999C features a robust construction that ensures durability in harsh environments, making it suitable for military and aerospace applications.

2. High-Temperature Resistance: This connector is designed to operate effectively in a wide temperature range, ensuring reliable performance in extreme conditions.

3. Sealed Construction: The connector is designed with a sealed construction to protect against moisture, dust, and other contaminants, enhancing its reliability in outdoor and industrial applications.

4. Versatile Pin Configurations: The 3100 series offers various pin configurations, allowing for flexibility in design and compatibility with different systems.

5. Easy Installation: The connector is designed for straightforward installation and maintenance, reducing downtime and improving efficiency in system integration.

6. High Electrical Performance: The connector provides excellent electrical performance, including low contact resistance and high current-carrying capacity.

## Specifications

- Connector Type: Circular connector
- Shell Size: 15
- Number of Contacts: 9
- Contact Arrangement: 9-Position
- Current Rating: Up to 7.5 A per contact
- Voltage Rating: 500 V AC/DC
- Temperature Range: -55°C to +125°C
- Material: Aluminum alloy shell with a corrosion-resistant finish
- Sealing: IP67 rated when mated
- Mounting Type: Panel mount
- Weight: Approximately 100 grams (varies with configuration)

## Applications

The TE Connectivity 3100-15Q2999C connector is suitable for a wide range of applications, including:

- Military Equipment: Used in communication systems, radar, and other military electronics where reliability is paramount.
- Aerospace Systems: Ideal for avionics and aircraft systems that require robust and reliable connections.
- Industrial Automation: Suitable for use in industrial machinery and equipment that operate in harsh environments.
- Transportation: Used in automotive and rail applications where durability and performance are critical.

## Conclusion

The TE Connectivity 3100-15Q2999C connector is a highly reliable and ruggedized solution for demanding applications in military, aerospace, and industrial environments. Its robust design, high-temperature resistance, and sealed construction make it an excellent choice for applications requiring durability and performance. With its versatile pin configurations and easy installation, the 3100-15Q2999C connector is a valuable component for engineers and designers looking to enhance the reliability of their systems.
3100-15Q2999C Compare Parts
  • 3100-15Q2999C vs 3100Y30T12999CJ
  • 3100-15Q2999C vs 3100Y30K17999CJ
  • 3100-15Q2999C vs 3100Y30K16999CJ
  • 3100-15Q2999C vs 3100Y30J17999CJ
  • 3100-15Q2999C vs 3100Y30J16999CJ
  • 3100-15Q2999C vs 3100Y30I17999CJ
  • 3100-15Q2999C vs 3100Y30I16999CJ
  • 3100-15Q2999C vs 3100Y20U6999
  • 3100-15Q2999C vs 3100-40U10999AT
  • 3100-15Q2999C vs 3100-40T9999A
  • 3100-15Q2999C vs 3100-40Q9999A
  • 3100-15Q2999C vs 3100-40Q10999AT
  • 3100-15Q2999C vs 3100-30U9999CY
  • 3100-15Q2999C vs 3100-30U9999CG
  • 3100-15Q2999C vs 3100-30U8999CY
  • 3100-15Q2999C vs 3100-30U7999CY
  • 3100-15Q2999C vs 3100-30U10999CG
  • 3100-15Q2999C vs 3100-30T9999CY
  • 3100-15Q2999C vs 3100-30T9999CG
  • 3100-15Q2999C vs 3100-30T8999CY
  • 3100-15Q2999C vs 3100-30T7999CY
  • 3100-15Q2999C vs 3100-30T10999CJ
  • 3100-15Q2999C vs 3100-30T10999CG
  • 3100-15Q2999C vs 3100-30Q9999CY
  • 3100-15Q2999C vs 3100-30Q9999CG
  • 3100-15Q2999C vs 3100-30Q8999CY
  • 3100-15Q2999C vs 3100-30Q10999CJ
  • 3100-15Q2999C vs 3100-30Q10999CG
  • 3100-15Q2999C vs 3100-30K17999CJ
  • 3100-15Q2999C vs 3100-30K16999CJ
  • 3100-15Q2999C vs 3100-30J17999CJ
  • 3100-15Q2999C vs 3100-30I17999CJ
  • 3100-15Q2999C vs 3100-30I16999CJ
  • 3100-15Q2999C vs 3100-30H9999CY
  • 3100-15Q2999C vs 3100-20V6999
  • 3100-15Q2999C vs 3100-20U6999CL
  • 3100-15Q2999C vs 3100-20U6999C
  • 3100-15Q2999C vs 3100-20U6999
  • 3100-15Q2999C vs 3100-20U5999C
  • 3100-15Q2999C vs 3100-20U5999
  • Customer Reviews
    4.95 out of 5.00 stars from 85 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.