☰
3-1617543-0
3-1617543-0
Active
Description:  RELAY GEN PURPOSE DPDT 1A 12V
Manufacturer:  TE Connectivity
Datasheet:   3-1617543-0 Datasheet
History Price: $204.51
In Stock: 49520
3-1617543-0 Specification
Specification
Part No
3-1617543-0
Category
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
Series
MGS, CII
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
12VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
1:00:00
Switching Voltage
115VAC, 28VDC - Max
Coil Current
15 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
Sealed - Hermetically
Coil Insulation
-
Must Operate Voltage
7 VDC
Must Release Voltage
0.64 VDC
Operate Time
4 ms
Release Time
2 ms
Operating Temperature
-65℃ ~ 125℃
Contact Material
Silver Palladium (AgPd), Gold (Au)
3-1617543-0 Related Parts
3-1393763-2
3-1393763-2
TE Connectivity
RELAY
3-1393767-9
3-1393767-9
TE Connectivity
RELAY
3-1393806-6
3-1393806-6
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 125V
3-1393807-7
3-1393807-7
TE Connectivity
RELAY GEN PURPOSE 4PDT 2A 24V
3-1393808-0
3-1393808-0
TE Connectivity
RELAY GENERAL PURPOSE 4PDT 2A 5V
3-1393808-1
3-1393808-1
TE Connectivity
RELAY GEN PURPOSE 4PDT 200MA 5V
3-1393809-2
3-1393809-2
TE Connectivity
RELAY GEN PURPOSE 4PDT 2A 48V
3-1393809-4
3-1393809-4
TE Connectivity
RELAY GEN PURPOSE 6PST 2A 48V
3-1393809-8
3-1393809-8
TE Connectivity
RELAY GEN PURPOSE 4PDT 200MA 48V
3-1393809-9
3-1393809-9
TE Connectivity
RELAY GEN PURPOSE 4PDT 2A 48V
3-1393813-6
3-1393813-6
TE Connectivity
RELAY GEN PURPOSE 6PDT 2A 24V
3-1462037-1
3-1462037-1
TE Connectivity
RELAY TELECOM DPDT 2A 4.5V
3-1617543-0 Compare Parts
  • 3-1617543-0 vs 3-1617162-3
  • 3-1617543-0 vs 3-1617150-0
  • 3-1617543-0 vs 3-1617146-4
  • 3-1617543-0 vs 3-1617118-9
  • 3-1617543-0 vs 3-1617073-4
  • 3-1617543-0 vs 3-1617072-7
  • 3-1617543-0 vs 3-1617072-1
  • 3-1617543-0 vs 3-1617033-0
  • 3-1617543-0 vs 3-1617028-7
  • 3-1617543-0 vs 3-1462039-4
  • 3-1617543-0 vs 3-1462039-2
  • 3-1617543-0 vs 3-1462039-1
  • 3-1617543-0 vs 3-1462039-0
  • 3-1617543-0 vs 3-1462037-1
  • 3-1617543-0 vs 3-1393813-6
  • 3-1617543-0 vs 3-1393809-9
  • 3-1617543-0 vs 3-1393809-8
  • 3-1617543-0 vs 3-1393809-4
  • 3-1617543-0 vs 3-1393809-2
  • 3-1617543-0 vs 3-1393808-1
  • 3-1617543-0 vs 3-1393808-0
  • 3-1617543-0 vs 3-1393807-7
  • 3-1617543-0 vs 3-1393806-6
  • 3-1617543-0 vs 3-1393767-9
  • 3-1617543-0 vs 3-1393763-2
  • 3-1617543-0 vs 3-1617790-0
  • 3-1617543-0 vs 3-1617739-1
  • 3-1617543-0 vs 3-1617596-9
  • 3-1617543-0 vs 3-1617590-8
  • 3-1617543-0 vs 3-1617590-6
  • 3-1617543-0 vs 3-1617590-5
  • 3-1617543-0 vs 3-1617590-4
  • 3-1617543-0 vs 3-1617574-1
  • 3-1617543-0 vs 3-1617571-5
  • 3-1617543-0 vs 3-1617571-4
  • 3-1617543-0 vs 3-1617571-3
  • 3-1617543-0 vs 3-1617570-9
  • 3-1617543-0 vs 3-1617569-6
  • 3-1617543-0 vs 3-1617564-6
  • 3-1617543-0 vs 3-1617562-6
  • Customer Reviews
    4.95 out of 5.00 stars from 160 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.