☰
270000000
270000000
Active
Description:  RELAY SOCKET 14 POS THROUGH HOLE
Manufacturer:  TE Connectivity
Datasheet:   270000000 Datasheet
History Price: $3.1
In Stock: 27425
270000000 Specification
Specification
Part No
270000000
Category
Relay Sockets
Manufacturer
TE Connectivity
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Socket
Number of Positions
14
Mounting Type
Through Hole
Termination Style
PC Pin
For Use With/Related Products
PT, PTH and KHA Series
Customer Reviews
4.95 out of 5.00 stars from 186 customer reviews from all over the world
David Meier
Germany
5 stars
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund