☰
2-1617543-9
2-1617543-9
Active
Description:  RELAY GENERAL PURPOSE DPDT 1A 5V
Manufacturer:  TE Connectivity
Datasheet:   2-1617543-9 Datasheet
History Price: $87.81333
In Stock: 47830
2-1617543-9 Specification
Specification
Part No
2-1617543-9
Category
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
Series
MGS, CII
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
5VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
1:00:00
Switching Voltage
115VAC, 28VDC - Max
Coil Current
78.1 mA
Coil Type
Non Latching
Features
Diode
Termination Style
PC Pin
Seal Rating
Sealed - Hermetically
Coil Insulation
-
Must Operate Voltage
2.9 VDC
Must Release Voltage
0.8 VDC
Operate Time
4 ms
Release Time
7.5 ms
Operating Temperature
-65℃ ~ 125℃
Contact Material
Silver Palladium (AgPd), Gold (Au)
2-1617543-9 Related Parts
2-1393771-0
2-1393771-0
TE Connectivity
RELAY
2-1393807-6
2-1393807-6
TE Connectivity
RELAY 4PDT 2A
2-1393808-8
2-1393808-8
TE Connectivity
RELAY GENERAL PURPOSE 4PDT 2A 5V
2-1393809-1
2-1393809-1
TE Connectivity
RELAY GEN PURPOSE 4PDT 200MA 32V
2-1393809-2
2-1393809-2
TE Connectivity
RELAY GEN PURPOSE 4PDT 2A 32V
2-1393809-3
2-1393809-3
TE Connectivity
RELAY GEN PURPOSE 4PDT 200MA 32V
2-1462000-0
2-1462000-0
TE Connectivity
RELAY
2-1462038-0
2-1462038-0
TE Connectivity
RELAY TELECOM DPDT 2A 4.5V
2-1462038-1
2-1462038-1
TE Connectivity
RELAY TELECOM DPDT 2A 5V
2-1462038-2
2-1462038-2
TE Connectivity
RELAY TELECOM DPDT 2A 6V
2-1462038-3
2-1462038-3
TE Connectivity
RELAY TELECOM DPDT 2A 9V
2-1462038-4
2-1462038-4
TE Connectivity
RELAY TELECOM DPDT 2A 12V
2-1617543-9 Compare Parts
  • 2-1617543-9 vs 2-1617561-0
  • 2-1617543-9 vs 2-1617146-5
  • 2-1617543-9 vs 2-1617119-4
  • 2-1617543-9 vs 2-1617118-9
  • 2-1617543-9 vs 2-1617108-4
  • 2-1617543-9 vs 2-1617057-6
  • 2-1617543-9 vs 2-1617039-8
  • 2-1617543-9 vs 2-1617011-2
  • 2-1617543-9 vs 2-1617006-2
  • 2-1617543-9 vs 2-1462039-9
  • 2-1617543-9 vs 2-1462039-8
  • 2-1617543-9 vs 2-1462039-7
  • 2-1617543-9 vs 2-1462039-6
  • 2-1617543-9 vs 2-1462038-5
  • 2-1617543-9 vs 2-1462038-4
  • 2-1617543-9 vs 2-1462038-3
  • 2-1617543-9 vs 2-1462038-2
  • 2-1617543-9 vs 2-1462038-1
  • 2-1617543-9 vs 2-1462038-0
  • 2-1617543-9 vs 2-1462000-0
  • 2-1617543-9 vs 2-1393809-3
  • 2-1617543-9 vs 2-1393809-2
  • 2-1617543-9 vs 2-1393809-1
  • 2-1617543-9 vs 2-1393808-8
  • 2-1617543-9 vs 2-1393807-6
  • 2-1617543-9 vs 2-1393771-0
  • 2-1617543-9 vs 2-1618021-3
  • 2-1617543-9 vs 2-1617601-1
  • 2-1617543-9 vs 2-1617594-1
  • 2-1617543-9 vs 2-1617588-8
  • 2-1617543-9 vs 2-1617576-1
  • 2-1617543-9 vs 2-1617575-9
  • 2-1617543-9 vs 2-1617575-0
  • 2-1617543-9 vs 2-1617571-5
  • 2-1617543-9 vs 2-1617570-6
  • 2-1617543-9 vs 2-1617562-5
  • 2-1617543-9 vs 2-1617545-8
  • 2-1617543-9 vs 2-1617543-6
  • 2-1617543-9 vs 2-1617542-9
  • 2-1617543-9 vs 2-1617542-4
  • Customer Reviews
    4.95 out of 5.00 stars from 177 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks