Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Relay Sockets
/ TE Connectivity 2-1416100-0
2-1416100-0
Active
Relay Sockets
Description:
RELAY SOCKET 5 POSITION DIN RAIL
Manufacturer:
TE Connectivity
Datasheet:
2-1416100-0 Datasheet
History Price: $22.4
In Stock: 13900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2-1416100-0 Specification
Specification
Part No
2-1416100-0
Category
Relay Sockets
Manufacturer
TE Connectivity
Series
SNR, SCHRACK
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Socket
Number of Positions
5
Mounting Type
DIN Rail
Termination Style
Screw Terminal
For Use With/Related Products
SNR Series
2-1416100-0 PDF Datasheet
2-1416100-0 Datasheet
Click and Download: 2-1416100-0 Datasheet
2-1416100-0 Related Parts
2-1437683-8
TE Connectivity
RELAY SOCKET 8 POSITION DIN RAIL
2-1904045-4
TE Connectivity
RELAY SOCKET 5 POS THROUGH HOLE
2-1904045-7
TE Connectivity
RELAY SOCKET 5 POS THROUGH HOLE
2-1416100-2
TE Connectivity
ST3FTP0
2-1416100-3
TE Connectivity
RELAY SOCKET
2-1416100-4
TE Connectivity
ST4FSM5
2-1416100-5
TE Connectivity
ST4FTP0
2-1416100-7
TE Connectivity
ST37001
2-1437603-9
TE Connectivity
2-1437603-9
2-1904045-1
TE Connectivity
V23333Z0001A007-EV-311
2-1904045-2
TE Connectivity
V23333Z1001A008-EV-311
2-1904045-5
TE Connectivity
V23333Z1001B045-EV-311
2-1416100-0 Compare Parts
2-1416100-0 vs 2-1904045-4
2-1416100-0 vs 2-1437683-8
2-1416100-0 vs 2-1904045-6
2-1416100-0 vs 2-1904045-5
2-1416100-0 vs 2-1904045-2
2-1416100-0 vs 2-1904045-1
2-1416100-0 vs 2-1437603-9
2-1416100-0 vs 2-1416100-7
2-1416100-0 vs 2-1416100-5
2-1416100-0 vs 2-1416100-4
2-1416100-0 vs 2-1416100-3
2-1416100-0 vs 2-1416100-2
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.