☰
1755083-1
1755083-1
Active
Description:  RELAY
Manufacturer:  TE Connectivity
Datasheet:   1755083-1 Datasheet
History Price: $2066.34333
In Stock: 41790
1755083-1 Specification
Specification
Part No
1755083-1
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
MDR, CII
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
-
Contact Form
-
Contact Rating (Current)
10:00:00
Switching Voltage
-
Coil Current
-
Coil Type
-
Features
Non Latching
Termination Style
-
Seal Rating
Screw Terminal
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
-
Contact Material
-
Relay Type
-
Operate Time
0℃ ~ 65℃
1755083-1 Related Parts
1755066-1
1755066-1
TE Connectivity
RELAY GEN PURPOSE 16PDT 10A 28V
1755088-1
1755088-1
TE Connectivity
RELAY
1755004-1
1755004-1
TE Connectivity
RELAY
1755006-1
1755006-1
TE Connectivity
RELAY
1755007-1
1755007-1
TE Connectivity
RELAY
1755009-1
1755009-1
TE Connectivity
RELAY
1755020-1
1755020-1
TE Connectivity
RELAY
1755057-1
1755057-1
TE Connectivity
RELAY
1755082-1
1755082-1
TE Connectivity
RELAY
1755086-1
1755086-1
TE Connectivity
RELAY
1755087-1
1755087-1
TE Connectivity
RELAY
1755098-1
1755098-1
TE Connectivity
RELAY
1755083-1 Compare Parts
  • 1755083-1 vs 1755066-1
  • 1755083-1 vs 1755160-1
  • 1755083-1 vs 1755133-1
  • 1755083-1 vs 1755122-1
  • 1755083-1 vs 1755121-1
  • 1755083-1 vs 1755115-1
  • 1755083-1 vs 1755104-1
  • 1755083-1 vs 1755103-1
  • 1755083-1 vs 1755098-1
  • 1755083-1 vs 1755087-1
  • 1755083-1 vs 1755086-1
  • 1755083-1 vs 1755082-1
  • 1755083-1 vs 1755057-1
  • 1755083-1 vs 1755020-1
  • 1755083-1 vs 1755009-1
  • 1755083-1 vs 1755007-1
  • 1755083-1 vs 1755006-1
  • 1755083-1 vs 1755004-1
  • Customer Reviews
    4.95 out of 5.00 stars from 168 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you