1462050-9
1462050-9
Active
Description:  RELAY RF SPDT 2A 12V
Manufacturer:  TE Connectivity
Datasheet:   1462050-9 Datasheet
History Price: $20.29
In Stock: 36300
1462050-9 Specification
Specification
Part No
1462050-9
Category
High Frequency (RF) Relays
Manufacturer
TE Connectivity
Series
HF3, AXICOM
Packaging
Cut Tape (CT),Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Coil Type
Latching, Single Coil
Coil Current
5.8 mA
Coil Voltage
12VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
2:00:00
Switching Voltage
250VAC, 220VDC - Max
Must Operate Voltage
9 VDC
Must Release Voltage
-
Operate Time
5 ms
Release Time
5 ms
Features
-
Mounting Type
Surface Mount
Termination Style
Gull Wing
Operating Temperature
-55℃ ~ 85℃
1462050-9 Related Parts
1462050-1
1462050-1
TE Connectivity
RELAY RF SPDT 2A 3V
1462050-2
1462050-2
TE Connectivity
RELAY RF SPDT 2A 5V
1462050-4
1462050-4
TE Connectivity
RELAY RF SPDT 2A 12V
1462050-5
1462050-5
TE Connectivity
RELAY RF SPDT 2A 24V
1462050-6
1462050-6
TE Connectivity
RELAY RF SPDT 2A 3V
1462051-1
1462051-1
TE Connectivity
RELAY RF SPDT 2A 3V
1462051-2
1462051-2
TE Connectivity
RELAY RF SPDT 2A 5V
1462051-3
1462051-3
TE Connectivity
RELAY RF SPDT 2A 9V
1462051-4
1462051-4
TE Connectivity
RELAY RF SPDT 2A 12V
1462051-5
1462051-5
TE Connectivity
RELAY RF SPDT 2A 24V
1462051-6
1462051-6
TE Connectivity
RELAY RF SPDT 2A 3V
1462051-7
1462051-7
TE Connectivity
RELAY RF SPDT 2A 5V
1462050-9 Compare Parts
  • 1462050-9 vs 1462052-3
  • 1462050-9 vs 1462052-1
  • 1462050-9 vs 1462051-9
  • 1462050-9 vs 1462051-7
  • 1462050-9 vs 1462051-6
  • 1462050-9 vs 1462051-5
  • 1462050-9 vs 1462051-4
  • 1462050-9 vs 1462051-3
  • 1462050-9 vs 1462051-2
  • 1462050-9 vs 1462051-1
  • 1462050-9 vs 1462050-6
  • 1462050-9 vs 1462050-5
  • 1462050-9 vs 1462050-4
  • 1462050-9 vs 1462050-2
  • 1462050-9 vs 1462050-1
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description