1415400-1
1415400-1
Active
Description:  RT423009
Manufacturer:  TE Connectivity
Datasheet:   1415400-1 Datasheet
History Price: $5.0298
In Stock: 11400
1415400-1 Specification
Specification
Part No
1415400-1
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
RT, SCHRACK
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
9VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
8:00:00
Switching Voltage
400VAC - Max
Coil Current
45 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
Sealed - Flux Protection
Coil Insulation
Class F
Must Operate Voltage
6.3 VDC
Must Release Voltage
0.9 VDC
Operating Temperature
8 ms
Contact Material
6 ms
Relay Type
-40℃ ~ 70℃
Operate Time
Silver Tin Oxide (AgSnO)
1415400-1 Related Parts
1415006-1
1415006-1
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 24V
1415048-1
1415048-1
TE Connectivity
PT270R48
1415074-1
1415074-1
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 24V
1415078-1
1415078-1
TE Connectivity
SR6D4012
1415354-1
1415354-1
TE Connectivity
SR6M4018
1415356-1
1415356-1
TE Connectivity
PBH34036
1415366-1
1415366-1
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 115V
1415390-1
1415390-1
TE Connectivity
RELAY GEN PURPOSE SPDT 5A 3V
1415430-3
1415430-3
TE Connectivity
RELAY GEN PURPOSE SPST 16A 24V
1415538-7
1415538-7
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 24V
1415539-1
1415539-1
TE Connectivity
RELAY GEN PURPOSE DPST 8A 12V
1415539-3
1415539-3
TE Connectivity
RELAY GEN PURPOSE SPST 16A 6V
1415400-1 Compare Parts
  • 1415400-1 vs 1416200-9
  • 1415400-1 vs 1415900-7
  • 1415400-1 vs 1415900-6
  • 1415400-1 vs 1415900-5
  • 1415400-1 vs 1415900-2
  • 1415400-1 vs 1415899-9
  • 1415400-1 vs 1415898-9
  • 1415400-1 vs 1415898-6
  • 1415400-1 vs 1415898-4
  • 1415400-1 vs 1415542-6
  • 1415400-1 vs 1415539-5
  • 1415400-1 vs 1415539-4
  • 1415400-1 vs 1415539-3
  • 1415400-1 vs 1415539-1
  • 1415400-1 vs 1415538-7
  • 1415400-1 vs 1415430-3
  • 1415400-1 vs 1415390-1
  • 1415400-1 vs 1415366-1
  • 1415400-1 vs 1415356-1
  • 1415400-1 vs 1415354-1
  • 1415400-1 vs 1415078-1
  • 1415400-1 vs 1415074-1
  • 1415400-1 vs 1415048-1
  • 1415400-1 vs 1415006-1
  • 1415400-1 vs 1419135-3
  • 1415400-1 vs 1416200-8
  • 1415400-1 vs 1416200-7
  • 1415400-1 vs 1416200-6
  • 1415400-1 vs 1416200-5
  • 1415400-1 vs 1416200-4
  • 1415400-1 vs 1416200-3
  • 1415400-1 vs 1416200-2
  • 1415400-1 vs 1416010-4
  • 1415400-1 vs 1415899-8
  • 1415400-1 vs 1415899-6
  • 1415400-1 vs 1415899-2
  • 1415400-1 vs 1415898-2
  • 1415400-1 vs 1415546-2
  • 1415400-1 vs 1415542-9
  • 1415400-1 vs 1415542-8
  • Customer Reviews
    4.95 out of 5.00 stars from 70 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller