1393277-9
1393277-9
Active
Description:  RELAY AUTOMOTIVE SPDT 40A 24V
Manufacturer:  TE Connectivity
Datasheet:   1393277-9 Datasheet
History Price: $7.87
In Stock: 43900
1393277-9 Specification
Specification
Part No
1393277-9
Category
Automotive Relays
Manufacturer
TE Connectivity
Series
V23076
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Coil Type
Non Latching
Coil Voltage
24VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
40 A
Switching Voltage
12VDC - Nom
Must Operate Voltage
14.1 VDC
Must Release Voltage
2.4 VDC
Features
Sealed - Fully
Mounting Type
Through Hole
Termination Style
PC Pin
Operating Temperature
-40℃ ~ 85℃
Coil Current
66 mA
Operate Time
5 ms
Release Time
3 ms
1393277-9 PDF Datasheet
1393277-9 Related Parts
1393276-7
1393276-7
TE Connectivity
RELAY AUTO SPST-NO 70A 24V
1393277-4
1393277-4
TE Connectivity
RELAY AUTOMOTIVE SPDT 45A 12V
1393277-6
1393277-6
TE Connectivity
RELAY AUTOMOTIVE SPDT 40A 12V
1393277-8
1393277-8
TE Connectivity
RELAY AUTOMOTIVE SPDT 45A 24V
1393278-2
1393278-2
TE Connectivity
V23076A3001D142T
1393280-5
1393280-5
TE Connectivity
RELAY AUTO SPST-NO 30A 12V
1393303-9
1393303-9
TE Connectivity
RELAY GEN PURPOSE SPST 20A 24V
1393315-2
1393315-2
TE Connectivity
RELAY AUTO SPST-NO 130A 12V
1393315-9
1393315-9
TE Connectivity
RELAY AUTO SPST-NO-DM 130A 24V
1393292-5
1393292-5
TE Connectivity
RELAY GEN PURPOSE SPST 25A 12V
1393303-3
1393303-3
TE Connectivity
RELAY MINI PLUG-IN
1393277-9 Compare Parts
  • 1393277-9 vs 1393315-2
  • 1393277-9 vs 1393303-9
  • 1393277-9 vs 1393280-5
  • 1393277-9 vs 1393278-2
  • 1393277-9 vs 1393277-8
  • 1393277-9 vs 1393277-6
  • 1393277-9 vs 1393277-4
  • 1393277-9 vs 1393276-7
  • 1393277-9 vs 1393303-3
  • 1393277-9 vs 1393292-5
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad