1-1617598-7
1-1617598-7
Active
Description:  RELAY GENERAL PURPOSE SPDT 1A 5V
Manufacturer:  TE Connectivity
Datasheet:   1-1617598-7 Datasheet
History Price: $89.37
In Stock: 6200
1-1617598-7 Specification
Specification
Part No
1-1617598-7
Category
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
Series
MS, CII
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
5VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
1:00:00
Switching Voltage
28VDC - Nom
Coil Current
40 mA
Coil Type
Non Latching
Features
Diode
Termination Style
PC Pin
Seal Rating
Sealed - Hermetically
Coil Insulation
-
Must Operate Voltage
2.8 VDC
Must Release Voltage
0.23 VDC
Operate Time
4 ms
Release Time
7.5 ms
Operating Temperature
-65℃ ~ 125℃
Contact Material
-
1-1617598-7 Related Parts
1-1393768-0
1-1393768-0
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 24V
1-1393806-1
1-1393806-1
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 24V
1-1393808-6
1-1393808-6
TE Connectivity
RELAY GEN PURPOSE 4PDT 2A 72V
1-1393808-7
1-1393808-7
TE Connectivity
RELAY GEN PURPOSE 6PST 2A 72V
1-1393809-4
1-1393809-4
TE Connectivity
RELAY GEN PURPOSE 4PDT 2A 32V
1-1393809-5
1-1393809-5
TE Connectivity
RELAY GEN PURPOSE 6PST 2A 32V
1-1393809-8
1-1393809-8
TE Connectivity
RELAY GENERAL PURPOSE 2A 32V
1-1419130-8
1-1419130-8
TE Connectivity
RELAY TELECOM SPDT 1A 9V
1-1422002-0
1-1422002-0
TE Connectivity
RELAY GENERAL PURPOSE DPDT 2A 3V
1-1462001-2
1-1462001-2
TE Connectivity
RELAY TELECOM DPDT 2A 3V
1-1462038-0
1-1462038-0
TE Connectivity
RELAY TELECOM DPDT 2A 1.5V
1-1462038-1
1-1462038-1
TE Connectivity
RELAY TELECOM DPDT 2A 3V
1-1617598-7 Compare Parts
  • 1-1617598-7 vs 1-1617054-1
  • 1-1617598-7 vs 1-1617050-2
  • 1-1617598-7 vs 1-1617045-1
  • 1-1617598-7 vs 1-1462042-2
  • 1-1617598-7 vs 1-1462042-1
  • 1-1617598-7 vs 1-1462039-5
  • 1-1617598-7 vs 1-1462038-9
  • 1-1617598-7 vs 1-1462038-8
  • 1-1617598-7 vs 1-1462038-7
  • 1-1617598-7 vs 1-1462038-6
  • 1-1617598-7 vs 1-1462038-5
  • 1-1617598-7 vs 1-1462038-4
  • 1-1617598-7 vs 1-1462038-3
  • 1-1617598-7 vs 1-1462038-2
  • 1-1617598-7 vs 1-1462038-1
  • 1-1617598-7 vs 1-1462038-0
  • 1-1617598-7 vs 1-1462001-2
  • 1-1617598-7 vs 1-1422002-0
  • 1-1617598-7 vs 1-1419130-8
  • 1-1617598-7 vs 1-1393809-8
  • 1-1617598-7 vs 1-1393809-5
  • 1-1617598-7 vs 1-1393809-4
  • 1-1617598-7 vs 1-1393808-7
  • 1-1617598-7 vs 1-1393808-6
  • 1-1617598-7 vs 1-1393806-1
  • 1-1617598-7 vs 1-1393768-0
  • 1-1617598-7 vs 1-1634228-4
  • 1-1617598-7 vs 1-1617790-8
  • 1-1617598-7 vs 1-1617774-7
  • 1-1617598-7 vs 1-1617735-0
  • 1-1617598-7 vs 1-1617608-3
  • 1-1617598-7 vs 1-1617606-4
  • 1-1617598-7 vs 1-1617599-4
  • 1-1617598-7 vs 1-1617587-1
  • 1-1617598-7 vs 1-1617577-2
  • 1-1617598-7 vs 1-1617575-8
  • 1-1617598-7 vs 1-1617572-2
  • 1-1617598-7 vs 1-1617572-0
  • 1-1617598-7 vs 1-1617569-2
  • 1-1617598-7 vs 1-1617569-0
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything