☰
1-1617543-0
1-1617543-0
Active
Description:  RELAY GENERAL PURPOSE DPDT 1A 5V
Manufacturer:  TE Connectivity
Datasheet:   1-1617543-0 Datasheet
History Price: $127.06
In Stock: 2720
1-1617543-0 Specification
Specification
Part No
1-1617543-0
Category
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
Series
MGSD, CII
Packaging
Bulk,Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
5VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
1:00:00
Switching Voltage
115VAC, 28VDC - Max
Coil Current
Non Latching
Coil Type
Diode
Features
PC Pin
Termination Style
Sealed - Hermetically
Seal Rating
2.6 VDC
Coil Insulation
0.23 VDC
Must Operate Voltage
4 ms
Must Release Voltage
7.5 ms
Operate Time
-65℃ ~ 125℃
Release Time
Silver Palladium (AgPd), Gold (Au)
Operating Temperature
General Purpose
Contact Material
Military
1-1617543-0 Related Parts
1-1393768-0
1-1393768-0
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 24V
1-1393806-1
1-1393806-1
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 24V
1-1393808-6
1-1393808-6
TE Connectivity
RELAY GEN PURPOSE 4PDT 2A 72V
1-1393808-7
1-1393808-7
TE Connectivity
RELAY GEN PURPOSE 6PST 2A 72V
1-1393809-4
1-1393809-4
TE Connectivity
RELAY GEN PURPOSE 4PDT 2A 32V
1-1393809-5
1-1393809-5
TE Connectivity
RELAY GEN PURPOSE 6PST 2A 32V
1-1393809-8
1-1393809-8
TE Connectivity
RELAY GENERAL PURPOSE 2A 32V
1-1419130-8
1-1419130-8
TE Connectivity
RELAY TELECOM SPDT 1A 9V
1-1422002-0
1-1422002-0
TE Connectivity
RELAY GENERAL PURPOSE DPDT 2A 3V
1-1462001-2
1-1462001-2
TE Connectivity
RELAY TELECOM DPDT 2A 3V
1-1462038-0
1-1462038-0
TE Connectivity
RELAY TELECOM DPDT 2A 1.5V
1-1462038-1
1-1462038-1
TE Connectivity
RELAY TELECOM DPDT 2A 3V
1-1617543-0 Compare Parts
  • 1-1617543-0 vs 1-1617054-1
  • 1-1617543-0 vs 1-1617050-2
  • 1-1617543-0 vs 1-1617045-1
  • 1-1617543-0 vs 1-1462042-2
  • 1-1617543-0 vs 1-1462042-1
  • 1-1617543-0 vs 1-1462039-5
  • 1-1617543-0 vs 1-1462038-9
  • 1-1617543-0 vs 1-1462038-8
  • 1-1617543-0 vs 1-1462038-7
  • 1-1617543-0 vs 1-1462038-6
  • 1-1617543-0 vs 1-1462038-5
  • 1-1617543-0 vs 1-1462038-4
  • 1-1617543-0 vs 1-1462038-3
  • 1-1617543-0 vs 1-1462038-2
  • 1-1617543-0 vs 1-1462038-1
  • 1-1617543-0 vs 1-1462038-0
  • 1-1617543-0 vs 1-1462001-2
  • 1-1617543-0 vs 1-1422002-0
  • 1-1617543-0 vs 1-1419130-8
  • 1-1617543-0 vs 1-1393809-8
  • 1-1617543-0 vs 1-1393809-5
  • 1-1617543-0 vs 1-1393809-4
  • 1-1617543-0 vs 1-1393808-7
  • 1-1617543-0 vs 1-1393808-6
  • 1-1617543-0 vs 1-1393806-1
  • 1-1617543-0 vs 1-1393768-0
  • 1-1617543-0 vs 1-1634228-4
  • 1-1617543-0 vs 1-1617790-8
  • 1-1617543-0 vs 1-1617774-7
  • 1-1617543-0 vs 1-1617735-0
  • 1-1617543-0 vs 1-1617608-3
  • 1-1617543-0 vs 1-1617606-4
  • 1-1617543-0 vs 1-1617599-4
  • 1-1617543-0 vs 1-1617598-7
  • 1-1617543-0 vs 1-1617587-1
  • 1-1617543-0 vs 1-1617577-2
  • 1-1617543-0 vs 1-1617575-8
  • 1-1617543-0 vs 1-1617572-2
  • 1-1617543-0 vs 1-1617572-0
  • 1-1617543-0 vs 1-1617569-2
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci