1-1393115-0
1-1393115-0
Active
Description:  RELAY GEN PURPOSE DPDT 10A 24V
Manufacturer:  TE Connectivity
Datasheet:   1-1393115-0 Datasheet
History Price: $23.77
In Stock: 24100
1-1393115-0 Specification
Specification
Part No
1-1393115-0
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
KUIP
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
24VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
240VAC - Max
Coil Current
-
Coil Type
Non Latching
Features
-
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
Coil Insulation
Class B
Must Operate Voltage
18 VDC
Must Release Voltage
-
Operating Temperature
20 ms
Contact Material
15 ms
Relay Type
-45℃ ~ 95℃
Operate Time
Silver Cadmium Oxide (AgCdO)
1-1393115-0 Related Parts
1-1393100-7
1-1393100-7
TE Connectivity
RELAY GEN PURPOSE 4PDT 10A 48V
1-1393102-0
1-1393102-0
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 24V
1-1393102-3
1-1393102-3
TE Connectivity
RELAY GEN PURPOSE SPST 20A 12V
1-1393102-9
1-1393102-9
TE Connectivity
RELAY GEN PURPOSE SPDT 10A 24V
1-1393114-7
1-1393114-7
TE Connectivity
RELAY GEN PURPOSE DPST 10A 240V
1-1393117-7
1-1393117-7
TE Connectivity
RELAY GEN PURPOSE DPDT 5A 120V
1-1393118-9
1-1393118-9
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 24V
1-1393154-3
1-1393154-3
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A
1-1393204-3
1-1393204-3
TE Connectivity
V23148-B0008-A101
1-1393204-4
1-1393204-4
TE Connectivity
RELAY GEN PURPOSE SPDT 7A 6V
1-1393209-3
1-1393209-3
TE Connectivity
T90S1D12-18=T90
1-1393217-7
1-1393217-7
TE Connectivity
RELAY GEN PURPOSE SPST 6A
1-1393115-0 Compare Parts
  • 1-1393115-0 vs 1-1904022-1
  • 1-1393115-0 vs 1-1904007-1
  • 1-1393115-0 vs 1-1904005-4
  • 1-1393115-0 vs 1-1721958-1
  • 1-1393115-0 vs 1-1721956-1
  • 1-1393115-0 vs 1-1618278-8
  • 1-1393115-0 vs 1-1618241-7
  • 1-1393115-0 vs 1-1618013-4
  • 1-1393115-0 vs 1-1618002-2
  • 1-1393115-0 vs 1-1617756-0
  • 1-1393115-0 vs 1-1617037-8
  • 1-1393115-0 vs 1-1617036-6
  • 1-1393115-0 vs 1-1617036-5
  • 1-1393115-0 vs 1-1617003-9
  • 1-1393115-0 vs 1-1617003-6
  • 1-1393115-0 vs 1-1608052-2
  • 1-1393115-0 vs 1-1462039-9
  • 1-1393115-0 vs 1-1462039-8
  • 1-1393115-0 vs 1-1462039-7
  • 1-1393115-0 vs 1-1462036-7
  • 1-1393115-0 vs 1-1423156-3
  • 1-1393115-0 vs 1-1423156-2
  • 1-1393115-0 vs 1-1423156-1
  • 1-1393115-0 vs 1-1419129-5
  • 1-1393115-0 vs 1-1419108-1
  • 1-1393115-0 vs 1-1416250-9
  • 1-1393115-0 vs 1-1416200-0
  • 1-1393115-0 vs 1-1415898-9
  • 1-1393115-0 vs 1-1415898-4
  • 1-1393115-0 vs 1-1415898-1
  • 1-1393115-0 vs 1-1415543-7
  • 1-1393115-0 vs 1-1415543-5
  • 1-1393115-0 vs 1-1415543-4
  • 1-1393115-0 vs 1-1415540-6
  • 1-1393115-0 vs 1-1415540-1
  • 1-1393115-0 vs 1-1415538-1
  • 1-1393115-0 vs 1-1415537-8
  • 1-1393115-0 vs 1-1415537-7
  • 1-1393115-0 vs 1-1415536-9
  • 1-1393115-0 vs 1-1415535-9
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.