☰
COM-16888
COM-16888
Active
Description:  RELAY GEN PURPOSE SPDT 10A 3V
Manufacturer:  SparkFun Electronics
Datasheet:   COM-16888 Datasheet
History Price: $5
In Stock: 36040
COM-16888 Specification
Specification
Part No
COM-16888
Category
Power Relays, Over 2 Amps
Manufacturer
SparkFun Electronics
Series
G5LE
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
3VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
250VAC, 125VDC - Max
Coil Current
-
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
Sealed - Flux Protection
Coil Insulation
Class B
Must Operate Voltage
2.25 VDC
Must Release Voltage
0.3 VDC
Operating Temperature
10 ms
Contact Material
5 ms
Relay Type
-25℃ ~ 85℃
Operate Time
Silver Tin Oxide (AgSnO)
COM-16888 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 94 customer reviews from all over the world
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
5 stars
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
5 stars
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!