☰
COM-13015
COM-13015
Active
Description:  SOLID STATE RELAY - 40A (3-32V D
Manufacturer:  SparkFun Electronics
Datasheet:   COM-13015 Datasheet
History Price: $10.95
In Stock: 22970
COM-13015 Specification
Specification
Part No
COM-13015
Category
Solid State Relays
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Circuit
-
Output Type
-
Voltage - Input
-
Voltage - Load
-
Load Current
-
Termination Style
-
Package / Case
-
Supplier Device Package
-
COM-13015 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!