☰
COM-10924
COM-10924
Active
Description:  RELAY SPDT SEALED - 20A
Manufacturer:  SparkFun Electronics
Datasheet:   COM-10924 Datasheet
History Price: $3.5
In Stock: 15610
COM-10924 Specification
Specification
Part No
COM-10924
Category
Power Relays, Over 2 Amps
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
5VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
20 A
Switching Voltage
240VAC, 28VDC - Max
Coil Current
-
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
Sealed - Fully
Coil Insulation
-
Must Operate Voltage
3.75 VDC
Must Release Voltage
0.5 VDC
Operating Temperature
15 ms
Contact Material
10 ms
Relay Type
-55℃ ~ 85℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Customer Reviews
4.95 out of 5.00 stars from 188 customer reviews from all over the world
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
5 stars
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
5 stars
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.