CLMSF02120
CLMSF02120
Active
Description:  CONTACTOR LTG M-HELD,200A,2NO,N4
Manufacturer:  Siemens
Datasheet:   CLMSF02120 Datasheet
History Price: $6596.76
In Stock: 12900
CLMSF02120 Specification
Specification
Part No
CLMSF02120
Category
Contactors (Electromechanical)
Manufacturer
Siemens
Series
Class CLM
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
120VAC
Contact Form
DPST-NO (2 Form A)
Switching Voltage
200 A
Features
600VAC - Max
Termination Style
Auxiliary Contacts
Operating Temperature
Screw Terminal
Must Operate Voltage
-
Must Release Voltage
102 VAC
Contact Rating (Current)
-
CLMSF02120 Related Parts
CLM0C02024
CLM0C02024
Siemens
CONTACTOR LTG M-HELD,30A,2NO,OPN
CLM0C02120
CLM0C02120
Siemens
CONTACTOR LTG M-HELD,30A,2NO,OPN
CLM0C02208
CLM0C02208
Siemens
CONTACTOR LTG M-HELD,30A,2NO,OPN
CLM0C02240
CLM0C02240
Siemens
CONTACTOR LTG M-HELD,30A,2NO,OPN
CLM0C02277
CLM0C02277
Siemens
CONTACTOR LTG M-HELD,30A,2NO,OPN
CLM0C02480
CLM0C02480
Siemens
CONTACTOR LTG M-HELD,30A,2NO,OPN
CLM0C02600
CLM0C02600
Siemens
CONTACTOR LTG M-HELD,30A,2NO,OPN
CLM0C03024
CLM0C03024
Siemens
CONTACTOR LTG M-HELD,30A,3NO,OPN
CLM0C03120
CLM0C03120
Siemens
CONTACTOR LTG M-HELD,30A,3NO,OPN
CLM0C03208
CLM0C03208
Siemens
CONTACTOR LTG M-HELD,30A,3NO,OPN
CLM0C03240
CLM0C03240
Siemens
CONTACTOR LTG M-HELD,30A,3NO,OPN
CLM0C03277
CLM0C03277
Siemens
CONTACTOR LTG M-HELD,30A,3NO,OPN
CLMSF02120 Compare Parts
  • CLMSF02120 vs CLMSF04120
  • CLMSF02120 vs CLMSF03120
  • CLMSF02120 vs CLMSE05120
  • CLMSF02120 vs CLMSE04120
  • CLMSF02120 vs CLMSE03120
  • CLMSF02120 vs CLMSE02120
  • CLMSF02120 vs CLMSD05120
  • CLMSF02120 vs CLMSD04120
  • CLMSF02120 vs CLMSD03480
  • CLMSF02120 vs CLMSD03277
  • CLMSF02120 vs CLMSD03240
  • CLMSF02120 vs CLMSD03208
  • CLMSF02120 vs CLMSD03120
  • CLMSF02120 vs CLMSD03024
  • CLMSF02120 vs CLMSD02277
  • CLMSF02120 vs CLMSD02120
  • CLMSF02120 vs CLMSC05480
  • CLMSF02120 vs CLMSC05277
  • CLMSF02120 vs CLMSC05240
  • CLMSF02120 vs CLMSC05208
  • CLMSF02120 vs CLMSC05120
  • CLMSF02120 vs CLMSC05024
  • CLMSF02120 vs CLMSC04480
  • CLMSF02120 vs CLMSC04277
  • CLMSF02120 vs CLMSC04240
  • CLMSF02120 vs CLMSC04208
  • CLMSF02120 vs CLMSC04120
  • CLMSF02120 vs CLMSC04024
  • CLMSF02120 vs CLMSC03480
  • CLMSF02120 vs CLMSC03277
  • CLMSF02120 vs CLMSC03240
  • CLMSF02120 vs CLMSC03120
  • CLMSF02120 vs CLMSC03024
  • CLMSF02120 vs CLMSC02480
  • CLMSF02120 vs CLMSC02277
  • CLMSF02120 vs CLMSC02240
  • CLMSF02120 vs CLMSC02120
  • CLMSF02120 vs CLMSC02024
  • CLMSF02120 vs CLMSB12277
  • CLMSF02120 vs CLMSB12240
  • Customer Reviews
    4.95 out of 5.00 stars from 85 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.