Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Relay Accessories
/ Siemens 3RT29445AM21
3RT29445AM21
Active
Relay Accessories
Description:
COIL F. 3RT2.4. 208VAC 50/60HZ
Manufacturer:
Siemens
Datasheet:
3RT29445AM21 Datasheet
History Price: $178.05
In Stock: 41360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
3RT29445AM21 Specification
Specification
Part No
3RT29445AM21
Category
Relay Accessories
Manufacturer
Siemens
Series
SIRIUS
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Magnet Coil
For Use With/Related Products
Contactors
3RT29445AM21 PDF Datasheet
3RT29445AM21 Datasheet
Click and Download: 3RT29445AM21 Datasheet
3RT29445AM21 Related Parts
3RT19004RE01
Siemens
CONNECTOR, FOR TERM MODULE S00/S
3RT1916-1CD00
Siemens
ACCESSORY RC 127-240VAC/150-250V
3RT19164BA31
Siemens
PARALLEL LINK FOR 3RT101
3RT19164BB31
Siemens
PARALLELING LINKS,W/TERM
3RT19164BB41
Siemens
CONTACTOR, LINK, 4 POLE, 3RT101
3RT19164KA1
Siemens
VSOLDER PIN ADAPTER FOR S00 QTY
3RT19164KA2
Siemens
SOLDER CONNECTION 18 PIN FOR S00
3RT19164RD01
Siemens
ADAPTER FOR CONTACTOR SIZE S00
3RT19264BA31
Siemens
CONTACTOR PARALLEL LINK FOR 3RT1
3RT19264RD01
Siemens
ADAPTER FOR CONTACTOR SIZE S0
3RT19364BA31
Siemens
CONTACTOR PARALLEL LINK FOR 3RT1
3RT19364BB31
Siemens
CONTACTOR PAEALLEL LINK FOR 3RT1
3RT29445AM21 Compare Parts
3RT29445AM21 vs 3RT29466D
3RT29445AM21 vs 3RT29466A
3RT29445AM21 vs 3RT29464GA07
3RT29445AM21 vs 3RT29464G
3RT29445AM21 vs 3RT29464F
3RT29445AM21 vs 3RT29464EA4
3RT29445AM21 vs 3RT29464EA2
3RT29445AM21 vs 3RT29461CD00
3RT29445AM21 vs 3RT29461CC00
3RT29445AM21 vs 3RT29461CB00
3RT29445AM21 vs 3RT29456A
3RT29445AM21 vs 3RT29445NF31
3RT29445AM21 vs 3RT29445NE31
3RT29445AM21 vs 3RT29445NB31
3RT29445AM21 vs 3RT29445AV61
3RT29445AM21 vs 3RT29445AU61
3RT29445AM21 vs 3RT29445AT61
3RT29445AM21 vs 3RT29445AP61
3RT29445AM21 vs 3RT29445AP01
3RT29445AM21 vs 3RT29445AN61
3RT29445AM21 vs 3RT29445AN21
3RT29445AM21 vs 3RT29445AL21
3RT29445AM21 vs 3RT29445AK61
3RT29445AM21 vs 3RT29445AG21
3RT29445AM21 vs 3RT29445AF01
3RT29445AM21 vs 3RT29445AC21
3RT29445AM21 vs 3RT29445AB01
3RT29445AM21 vs 3RT29376A
3RT29445AM21 vs 3RT29366A
3RT29445AM21 vs 3RT29364MC00
3RT29445AM21 vs 3RT29364EA4
3RT29445AM21 vs 3RT29364EA2
3RT29445AM21 vs 3RT29361JL00
3RT29445AM21 vs 3RT29361JK00
3RT29445AM21 vs 3RT29361JJ00
3RT29445AM21 vs 3RT29361ES00
3RT29445AM21 vs 3RT29361ER00
3RT29445AM21 vs 3RT29361CF00
3RT29445AM21 vs 3RT29361CE00
3RT29445AM21 vs 3RT29361CD00
Customer Reviews
4.95 out of 5.00 stars from 158 customer reviews from all over the world
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
2026-09-18 06:16
100% Quality. verry good product.