☰
3RT20162AN21
3RT20162AN21
Active
Description:  CONTACTOR S00 9A 220VAC 1NO SPRG
Manufacturer:  Siemens
History Price: $89.81
In Stock: 47920
3RT20162AN21 Specification
Specification
Part No
3RT20162AN21
Category
Contactors (Electromechanical)
Manufacturer
Siemens
Series
SIRIUS
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount, DIN Rail
Coil Voltage
220VAC
Contact Form
3PST-NO (3 Form A)
Switching Voltage
9:00:00
Features
690VAC - Max
Termination Style
Auxiliary Contacts
Operating Temperature
Spring Terminal
Must Operate Voltage
-25℃ ~ 60℃
Must Release Voltage
187 VAC
Contact Rating (Current)
-
3RT20162AN21 PDF Datasheet
3RT20162AN21 Related Parts
3RT10541AB36
3RT10541AB36
Siemens
CONTACTOR S6 115A 23-26VUC 3P BX
3RT10541AF36
3RT10541AF36
Siemens
CONTACTOR S6 115A 110-127VUC 3P
3RT10541AM36
3RT10541AM36
Siemens
CONTACTOR S6 115A 200-220VUC 3P
3RT10541AP36
3RT10541AP36
Siemens
CONTACTOR S6 115A 220-240VUC 3P
3RT10541AR36
3RT10541AR36
Siemens
CONTACTOR S6 115A 440-480VUC 3P
3RT10541AT36
3RT10541AT36
Siemens
CONTACTOR, 55KW/400V/AC-3 BX TER
3RT10541AU36
3RT10541AU36
Siemens
CONTACTOR. 55KW/400V/AC-3
3RT10541AV36
3RT10541AV36
Siemens
CONTACTOR, 55KW/400V/AC-3 BX TER
3RT10541NB36
3RT10541NB36
Siemens
CONTACTOR S6 115A 23-26VUC 3P BX
3RT10541NF36
3RT10541NF36
Siemens
CONTACTOR. 55KW/400V/AC-3
3RT10541NP36
3RT10541NP36
Siemens
CONTACTOR S6 115A 200-277VUC 3P
3RT10541PF35
3RT10541PF35
Siemens
CONTACTOR S6 115A 96-127VUC 3P B
3RT20162AN21 Compare Parts
  • 3RT20162AN21 vs 3RT26371NF35
  • 3RT20162AN21 vs 3RT26371NB35
  • 3RT20162AN21 vs 3RT26371AP05
  • 3RT20162AN21 vs 3RT26371AP03
  • 3RT20162AN21 vs 3RT26371AL23
  • 3RT20162AN21 vs 3RT26371AF05
  • 3RT20162AN21 vs 3RT26371AF03
  • 3RT20162AN21 vs 3RT26371AB05
  • 3RT20162AN21 vs 3RT26371AB03
  • 3RT20162AN21 vs 3RT26361NP35
  • 3RT20162AN21 vs 3RT26361NF35
  • 3RT20162AN21 vs 3RT26361NB35
  • 3RT20162AN21 vs 3RT26361AP05
  • 3RT20162AN21 vs 3RT26361AP03
  • 3RT20162AN21 vs 3RT26361AN23
  • 3RT20162AN21 vs 3RT26361AL23
  • 3RT20162AN21 vs 3RT26361AK65
  • 3RT20162AN21 vs 3RT26361AF05
  • 3RT20162AN21 vs 3RT26361AF03
  • 3RT20162AN21 vs 3RT26361AB05
  • 3RT20162AN21 vs 3RT26361AB03
  • 3RT20162AN21 vs 3RT26281NP35
  • 3RT20162AN21 vs 3RT26281NF35
  • 3RT20162AN21 vs 3RT26281NB35
  • 3RT20162AN21 vs 3RT26281BF45
  • 3RT20162AN21 vs 3RT26281BB45
  • 3RT20162AN21 vs 3RT26281AP65
  • 3RT20162AN21 vs 3RT26281AP05
  • 3RT20162AN21 vs 3RT26281AK65
  • 3RT20162AN21 vs 3RT26281AF05
  • 3RT20162AN21 vs 3RT26281AC25
  • 3RT20162AN21 vs 3RT26281AB05
  • 3RT20162AN21 vs 3RT26271NP35
  • 3RT20162AN21 vs 3RT26271NF35
  • 3RT20162AN21 vs 3RT26271NB35
  • 3RT20162AN21 vs 3RT26271BF45
  • 3RT20162AN21 vs 3RT26271BB45
  • 3RT20162AN21 vs 3RT26271AP65
  • 3RT20162AN21 vs 3RT26271AP05
  • 3RT20162AN21 vs 3RT26271AK65
  • Customer Reviews
    4.95 out of 5.00 stars from 190 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks