UE42-2HD2D2
UE42-2HD2D2
Obsolete
Description:  RELAY SAFETY 3PST 6A 24V
Manufacturer:  SICK Inc
Datasheet:   UE42-2HD2D2 Datasheet
History Price: Obsolete
In Stock: 23200
UE42-2HD2D2 Specification
Specification
Part No
UE42-2HD2D2
Category
Safety Relays
Manufacturer
SICK Inc
Series
UE42-2HD
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
24VDC
Contact Form
3PST-2NO/1NC (2 Form A, 1 Form B)
Contact Rating (Current)
6:00:00
Switching Voltage
230VAC, 300VDC - Max
Features
-
Termination Style
Screw Terminal
Must Operate Voltage
-
Must Release Voltage
-
Operate Time
-
Release Time
Silver (Ag), Gold (Au)
Operating Temperature
50 ms
Contact Material
-
UE42-2HD2D2 PDF Datasheet
UE42-2HD2D2 Related Parts
UE42-2HD3D2
UE42-2HD3D2
SICK Inc
RELAY SAFETY 3PST 6A 24V
UE43-2MF2D2
UE43-2MF2D2
SICK Inc
RELAY SAFETY 3PST 6A 24V
UE43-2MF3D2
UE43-2MF3D2
SICK Inc
RELAY SAFETY 3PST 6A 24V
UE43-3AR3D2
UE43-3AR3D2
SICK Inc
RELAY SAFETY 4PST 8A 24V
UE43-3MF2A0
UE43-3MF2A0
SICK Inc
RELAY SAFETY 4PST 6A 24V
UE43-3MF2A1
UE43-3MF2A1
SICK Inc
RELAY SAFETY 4PST 6A 115V
UE43-3MF2A2
UE43-3MF2A2
SICK Inc
RELAY SAFETY 4PST 6A 120V
UE43-3MF2A3
UE43-3MF2A3
SICK Inc
RELAY SAFETY 4PST 6A 230V
UE43-3MF2D3
UE43-3MF2D3
SICK Inc
RELAY SAFETY 4PST 6A 24V
UE43-4AR2D2
UE43-4AR2D2
SICK Inc
RELAY SAFETY SPST X 4 8A 24V
UE44-3SL2D33
UE44-3SL2D33
SICK Inc
RELAY SAFETY 3PST 6A 24V
UE44-3SL2D330
UE44-3SL2D330
SICK Inc
RELAY SAFETY 3PST 6A 24V
UE42-2HD2D2 Compare Parts
  • UE42-2HD2D2 vs UE48-3OS2D2
  • UE42-2HD2D2 vs UE48-2OS3D2
  • UE42-2HD2D2 vs UE48-2OS2D2
  • UE42-2HD2D2 vs UE45-3S13D330
  • UE42-2HD2D2 vs UE45-3S13D33
  • UE42-2HD2D2 vs UE45-3S12D33
  • UE42-2HD2D2 vs UE44-3SL3D330
  • UE42-2HD2D2 vs UE44-3SL3D33
  • UE42-2HD2D2 vs UE44-3SL2D330
  • UE42-2HD2D2 vs UE44-3SL2D33
  • UE42-2HD2D2 vs UE43-4AR2D2
  • UE42-2HD2D2 vs UE43-3MF2D3
  • UE42-2HD2D2 vs UE43-3MF2A3
  • UE42-2HD2D2 vs UE43-3MF2A2
  • UE42-2HD2D2 vs UE43-3MF2A1
  • UE42-2HD2D2 vs UE43-3MF2A0
  • UE42-2HD2D2 vs UE43-3AR3D2
  • UE42-2HD2D2 vs UE43-2MF3D2
  • UE42-2HD2D2 vs UE43-2MF2D2
  • UE42-2HD2D2 vs UE42-2HD3D2
  • UE42-2HD2D2 vs UE45-3S12D330
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description