UE23-3MF2A3
UE23-3MF2A3
Active
Description:  RELAY SAFETY 4PST 8A 230V
Manufacturer:  SICK Inc
Datasheet:   UE23-3MF2A3 Datasheet
History Price: Active
In Stock: 11000
UE23-3MF2A3 Specification
Specification
Part No
UE23-3MF2A3
Category
Safety Relays
Manufacturer
SICK Inc
Series
UE23-3MF
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
230VAC
Contact Form
4PST-3NO/1NC (3 Form A, 1 Form B)
Contact Rating (Current)
8:00:00
Switching Voltage
230VAC, 300VDC - Max
Features
-
Termination Style
Screw Terminal
Must Operate Voltage
-
Must Release Voltage
-
Operate Time
-
Release Time
Silver (Ag), Gold (Au)
Operating Temperature
80 ms
Contact Material
70 ms
UE23-3MF2A3 Compare Parts
  • UE23-3MF2A3 vs UE23-2MF2D3
  • UE23-3MF2A3 vs UE23-2MF2A4
  • UE23-3MF2A3 vs UE23-2MF2A3
  • Customer Reviews
    4.95 out of 5.00 stars from 66 customer reviews from all over the world
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.