Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Safety Relays
/ SICK Inc UE23-2MF2D3
UE23-2MF2D3
Obsolete
Safety Relays
Description:
RELAY SAFETY 3PST 6A 24V
Manufacturer:
SICK Inc
Datasheet:
UE23-2MF2D3 Datasheet
History Price: Obsolete
In Stock: 29900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UE23-2MF2D3 Specification
Specification
Part No
UE23-2MF2D3
Category
Safety Relays
Manufacturer
SICK Inc
Series
UE23-2MF
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
24VDC
Contact Form
3PST-2NO/1NC (2 Form A, 1 Form B)
Contact Rating (Current)
6:00:00
Switching Voltage
230VAC, 300VDC - Max
Features
-
Termination Style
Screw Terminal
Must Operate Voltage
-
Must Release Voltage
-
Operate Time
-
Release Time
Silver (Ag), Gold (Au)
Operating Temperature
80 ms
Contact Material
70 ms
UE23-2MF2D3 PDF Datasheet
UE23-2MF2D3 Datasheet
Click and Download: UE23-2MF2D3 Datasheet
UE23-2MF2D3 Compare Parts
UE23-2MF2D3 vs UE23-2MF2A4
UE23-2MF2D3 vs UE23-3MF2A3
UE23-2MF2D3 vs UE23-2MF2A3
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.