Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sharp Microelectronics S205TY2
S205TY2
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 5A 0-240V
Manufacturer:
Sharp Microelectronics
Datasheet:
S205TY2 Datasheet
History Price: Obsolete
In Stock: 25860
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
S205TY2 Specification
Specification
Part No
S205TY2
Category
Solid State Relays
Manufacturer
Sharp Microelectronics
Series
S205
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
1.2VDC
Voltage - Load
0 V ~ 240 V
Load Current
5:00:00
Termination Style
PC Pin
Package / Case
4-SIP
Supplier Device Package
4-SIP
S205TY2 PDF Datasheet
S205TY2 Datasheet
Click and Download: S205TY2 Datasheet
S205TY2 Related Parts
S201DH1
Sharp Microelectronics
SSR RELAY SPST-NO 1.5A 0-240V
S201DH1F
Socle Technology
SSR RELAY SPST-NO 1.5A 0-240V
S201S06F
Sharp Microelectronics
SSR RELAY SPST-NO 3A 80-240V
S202S01
Sharp Microelectronics
SSR RELAY SPST-NO 8A 80-240V
S202S01F
Sharp Microelectronics
SSR RELAY SPST-NO 8A 80-240V
S202S02
Sharp Microelectronics
SSR RELAY SPST-NO 8A 80-240V
S202S02F
Sharp Microelectronics
SSR RELAY SPST-NO 8A 80-240V
S202S11
Sharp Microelectronics
SSR RELAY SPST-NO 8A 80-240V
S202S11F
Sharp Microelectronics
SSR RELAY SPST-NO 8A 80-240V
S202S12
Sharp Microelectronics
SSR RELAY SPST-NO 8A 80-240V
S202S12F
Sharp Microelectronics
SSR RELAY SPST-NO 8A 80-240V
S202SE1
Sharp Microelectronics
SSR RELAY SPST-NO 8A 80-240V
S205TY2 Compare Parts
S205TY2 vs S202TA1
S205TY2 vs S202T02F
S205TY2 vs S202T02
S205TY2 vs S202T01F
S205TY2 vs S202T01
S205TY2 vs S202SE2F
S205TY2 vs S202SE2
S205TY2 vs S202SE1F
S205TY2 vs S202SE1
S205TY2 vs S202S12F
S205TY2 vs S202S12
S205TY2 vs S202S11F
S205TY2 vs S202S11
S205TY2 vs S202S02F
S205TY2 vs S202S02
S205TY2 vs S202S01F
S205TY2 vs S202S01
S205TY2 vs S201S06F
S205TY2 vs S201DH1F
S205TY2 vs S201DH1
S205TY2 vs S208TY2
S205TY2 vs S208TY1
S205TY2 vs S208T02
S205TY2 vs S205T02
S205TY2 vs S205T01
Customer Reviews
4.95 out of 5.00 stars from 117 customer reviews from all over the world
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected