☰
S116S02F
S116S02F
Obsolete
Description:  SSR RELAY SPST-NO 16A 80-120V
Manufacturer:  Sharp Microelectronics
Datasheet:   S116S02F Datasheet
History Price: Obsolete
In Stock: 14365
S116S02F Specification
Specification
Part No
S116S02F
Category
Solid State Relays
Manufacturer
Sharp Microelectronics
Series
S116
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
1.2VDC
Voltage - Load
80 V ~ 120 V
Load Current
16 A
Termination Style
PC Pin
Package / Case
4-SIP
Supplier Device Package
4-SIP
S116S02F PDF Datasheet
S116S02F Compare Parts
  • S116S02F vs S116S01F
  • S116S02F vs S116S01
  • S116S02F vs S112S01F
  • S116S02F vs S112S01
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping