MX54BDB
MX54BDB
Active
Description:  MX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   MX54BDB Datasheet
History Price: $174.8915
In Stock: 38900
MX54BDB Specification
Specification
Part No
MX54BDB
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
MX54
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
12VDC
Contact Form
SPST-NO (1 Form A)
Switching Voltage
400 A
Features
-
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Stud
Must Operate Voltage
-55℃ ~ 100℃
Must Release Voltage
8 VDC
Contact Rating (Current)
0.5 VDC
MX54BDB PDF Datasheet
MX54BDB Related Parts
MX52BD
MX52BD
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX52CD
MX52CD
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX52CDB
MX52CDB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX52FDB
MX52FDB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX54BD
MX54BD
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX54CD
MX54CD
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX54CDB
MX54CDB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX54FDB
MX54FDB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX56BD
MX56BD
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX56CD
MX56CD
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX56CDB
MX56CDB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX56FD
MX56FD
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX54BDB Compare Parts
  • MX54BDB vs MX56CDB
  • MX54BDB vs MX56CD
  • MX54BDB vs MX56BD
  • MX54BDB vs MX54FDB
  • MX54BDB vs MX54CDB
  • MX54BDB vs MX54CD
  • MX54BDB vs MX54BD
  • MX54BDB vs MX52FDB
  • MX54BDB vs MX52CDB
  • MX54BDB vs MX52CD
  • MX54BDB vs MX52BD
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!