HX241CCB
HX241CCB
Active
Description:  HX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   HX241CCB Datasheet
History Price: $186.55
In Stock: 11000
HX241CCB Specification
Specification
Part No
HX241CCB
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
HX24
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
24VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
400 A
Features
1500VDC - Nom
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
16 VDC
Contact Rating (Current)
2 VDC
HX241CCB PDF Datasheet
HX241CCB Related Parts
HX200BA
HX200BA
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BAB
HX200BAB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BAC
HX200BAC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BBB
HX200BBB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BC
HX200BC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BCB
HX200BCB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CA
HX200CA
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CAB
HX200CAB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CAC
HX200CAC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CB
HX200CB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CBB
HX200CBB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CBC
HX200CBC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX241CCB Compare Parts
  • HX241CCB vs HX241FAB
  • HX241CCB vs HX241CAX
  • HX241CCB vs HX241CAC
  • HX241CCB vs HX241CAB
  • HX241CCB vs HX241BAX
  • HX241CCB vs HX241BAC
  • HX241CCB vs HX241BAB
  • HX241CCB vs HX22FCC
  • HX241CCB vs HX22FCB
  • HX241CCB vs HX22FC
  • HX241CCB vs HX22FBB
  • HX241CCB vs HX22FB
  • HX241CCB vs HX22CCC
  • HX241CCB vs HX22CCB
  • HX241CCB vs HX22CC
  • HX241CCB vs HX22CBC
  • HX241CCB vs HX22CBB
  • HX241CCB vs HX22CB
  • HX241CCB vs HX22CAC
  • HX241CCB vs HX22CAB
  • HX241CCB vs HX22CA
  • HX241CCB vs HX22BCC
  • HX241CCB vs HX22BCB
  • HX241CCB vs HX22BC
  • HX241CCB vs HX22BBB
  • HX241CCB vs HX22BB
  • HX241CCB vs HX22BAB
  • HX241CCB vs HX22BA
  • HX241CCB vs HX21FCB
  • HX241CCB vs HX21FC
  • HX241CCB vs HX21FBB
  • HX241CCB vs HX21FB
  • HX241CCB vs HX21FAB
  • HX241CCB vs HX21FA
  • HX241CCB vs HX21CCC
  • HX241CCB vs HX21CCB
  • HX241CCB vs HX21CC
  • HX241CCB vs HX21CBC
  • HX241CCB vs HX21CBB
  • HX241CCB vs HX21CB
  • Customer Reviews
    4.95 out of 5.00 stars from 66 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!