HX22CA
HX22CA
Active
Description:  HX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   HX22CA Datasheet
History Price: $247.054
In Stock: 39000
HX22CA Specification
Specification
Part No
HX22CA
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
HX22
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
24VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
300 A
Features
1500VDC - Nom
Termination Style
Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
16 VDC
Contact Rating (Current)
0.5 VDC
HX22CA PDF Datasheet
HX22CA Related Parts
HX200BA
HX200BA
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BAB
HX200BAB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BAC
HX200BAC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BBB
HX200BBB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BC
HX200BC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BCB
HX200BCB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CA
HX200CA
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CAB
HX200CAB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CAC
HX200CAC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CB
HX200CB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CBB
HX200CBB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CBC
HX200CBC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX22CA Compare Parts
  • HX22CA vs HX241FAB
  • HX22CA vs HX241CCB
  • HX22CA vs HX241CAX
  • HX22CA vs HX241CAC
  • HX22CA vs HX241CAB
  • HX22CA vs HX241BAX
  • HX22CA vs HX241BAC
  • HX22CA vs HX241BAB
  • HX22CA vs HX22FCC
  • HX22CA vs HX22FCB
  • HX22CA vs HX22FC
  • HX22CA vs HX22FBB
  • HX22CA vs HX22FB
  • HX22CA vs HX22CCC
  • HX22CA vs HX22CCB
  • HX22CA vs HX22CC
  • HX22CA vs HX22CBC
  • HX22CA vs HX22CBB
  • HX22CA vs HX22CB
  • HX22CA vs HX22CAC
  • HX22CA vs HX22CAB
  • HX22CA vs HX22BCC
  • HX22CA vs HX22BCB
  • HX22CA vs HX22BC
  • HX22CA vs HX22BBB
  • HX22CA vs HX22BB
  • HX22CA vs HX22BAB
  • HX22CA vs HX22BA
  • HX22CA vs HX21FCB
  • HX22CA vs HX21FC
  • HX22CA vs HX21FBB
  • HX22CA vs HX21FB
  • HX22CA vs HX21FAB
  • HX22CA vs HX21FA
  • HX22CA vs HX21CCC
  • HX22CA vs HX21CCB
  • HX22CA vs HX21CC
  • HX22CA vs HX21CBC
  • HX22CA vs HX21CBB
  • HX22CA vs HX21CB
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!