GV224BPX
GV224BPX
Active
Description:  GV SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   GV224BPX Datasheet
History Price: $112.49792
In Stock: 14100
GV224BPX Specification
Specification
Part No
GV224BPX
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GV22
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
12VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
200 A
Features
800VDC - Nom
Termination Style
Sealed - Hermetically
Operating Temperature
PC Pins
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
8 VDC
Contact Rating (Current)
0.5 VDC
GV224BPX PDF Datasheet
GV224BPX Related Parts
GV200BA-1
GV200BA-1
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAB
GV221BAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAC
GV221BAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAX
GV221BAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAB
GV221CAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAC
GV221CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAX
GV221CAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221FAB
GV221FAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221FAX
GV221FAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV222BAB
GV222BAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV222CAC
GV222CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV224BPB
GV224BPB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV224BPX Compare Parts
  • GV224BPX vs GV245BPB
  • GV224BPX vs GV244QPX
  • GV224BPX vs GV244PPX
  • GV224BPX vs GV244PPB
  • GV224BPX vs GV244PAX
  • GV224BPX vs GV244MPX
  • GV224BPX vs GV244MPC
  • GV224BPX vs GV244MPB
  • GV224BPX vs GV244MAB
  • GV224BPX vs GV244FPX
  • GV224BPX vs GV244FPB
  • GV224BPX vs GV244CPX
  • GV224BPX vs GV244CPB
  • GV224BPX vs GV244CAX
  • GV224BPX vs GV244BPX
  • GV224BPX vs GV244BPB
  • GV224BPX vs GV244BAX
  • GV224BPX vs GV244BAC
  • GV224BPX vs GV244BAB
  • GV224BPX vs GV242CAB
  • GV224BPX vs GV242BAB
  • GV224BPX vs GV241QAX
  • GV224BPX vs GV241QAB
  • GV224BPX vs GV241PAX
  • GV224BPX vs GV241PAC
  • GV224BPX vs GV241PAB
  • GV224BPX vs GV241NAX
  • GV224BPX vs GV241NAC
  • GV224BPX vs GV241NAB
  • GV224BPX vs GV241MAX
  • GV224BPX vs GV241MAC
  • GV224BPX vs GV241MAB
  • GV224BPX vs GV241FAX
  • GV224BPX vs GV241FAC
  • GV224BPX vs GV241FAB
  • GV224BPX vs GV241CAX
  • GV224BPX vs GV241CAC
  • GV224BPX vs GV241CAB
  • GV224BPX vs GV241BAX
  • GV224BPX vs GV241BAC
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything