PM6760D75PH
PM6760D75PH
Active
Description:  SSR RELAY 3PST-NO 75A 48-600V
Manufacturer:  Sensata Crydom
Datasheet:   PM6760D75PH Datasheet
History Price: $224.57
In Stock: 21500
PM6760D75PH Specification
Specification
Part No
PM6760D75PH
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
PM67
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
Voltage - Load
48 V ~ 600 V
Load Current
75 A
Termination Style
-
Package / Case
Screw Terminal
Supplier Device Package
Module
PM6760D75PH PDF Datasheet
PM6760D75PH Related Parts
PM6760A25P
PM6760A25P
Sensata Crydom
SSR RELAY 3PST-NO 25A 48-600V
PM6760A25PH
PM6760A25PH
Sensata Crydom
SSR RELAY 3PST-NO 25A 48-600V
PM6760A25RP
PM6760A25RP
Sensata Crydom
SSR RELAY 3PST-NO 25A 48-600V
PM6760A25RPH
PM6760A25RPH
Sensata Crydom
SSR RELAY 3PST-NO 25A 48-600V
PM6760A30P
PM6760A30P
Sensata Crydom
SSR RELAY 3PST-NO 30A 48-600V
PM6760A30PH
PM6760A30PH
Sensata Crydom
SSR RELAY 3PST-NO 30A 48-600V
PM6760A30RP
PM6760A30RP
Sensata Crydom
SSR RELAY 3PST-NO 30A 48-600V
PM6760A30RPH
PM6760A30RPH
Sensata Crydom
SSR RELAY 3PST-NO 30A 48-600V
PM6760A50P
PM6760A50P
Sensata Crydom
SSR RELAY 3PST-NO 50A 48-600V
PM6760A50PH
PM6760A50PH
Sensata Crydom
SSR RELAY 3PST-NO 50A 48-600V
PM6760A50RP
PM6760A50RP
Sensata Crydom
SSR RELAY 3PST-NO 50A 48-600V
PM6760A50RPH
PM6760A50RPH
Sensata Crydom
SSR RELAY 3PST-NO 50A 48-600V
PM6760D75PH Compare Parts
  • PM6760D75PH vs PM6760D75RP
  • PM6760D75PH vs PM6760D75P
  • PM6760D75PH vs PM6760D60RPH
  • PM6760D75PH vs PM6760D60RP
  • PM6760D75PH vs PM6760D60PH
  • PM6760D75PH vs PM6760D60P
  • PM6760D75PH vs PM6760D55RPH
  • PM6760D75PH vs PM6760D55RP
  • PM6760D75PH vs PM6760D55PH
  • PM6760D75PH vs PM6760D55P
  • PM6760D75PH vs PM6760D50RPH
  • PM6760D75PH vs PM6760D50RP
  • PM6760D75PH vs PM6760D50PH
  • PM6760D75PH vs PM6760D50P
  • PM6760D75PH vs PM6760D30RPH
  • PM6760D75PH vs PM6760D30RP
  • PM6760D75PH vs PM6760D30PH
  • PM6760D75PH vs PM6760D30P
  • PM6760D75PH vs PM6760D25RPH
  • PM6760D75PH vs PM6760D25RP
  • PM6760D75PH vs PM6760D25PH
  • PM6760D75PH vs PM6760D25P
  • PM6760D75PH vs PM6760A75RPH
  • PM6760D75PH vs PM6760A75RP
  • PM6760D75PH vs PM6760A75PH
  • PM6760D75PH vs PM6760A75P
  • PM6760D75PH vs PM6760A60RPH
  • PM6760D75PH vs PM6760A60RP
  • PM6760D75PH vs PM6760A60PH
  • PM6760D75PH vs PM6760A60P
  • PM6760D75PH vs PM6760A55RPH
  • PM6760D75PH vs PM6760A55RP
  • PM6760D75PH vs PM6760A55PH
  • PM6760D75PH vs PM6760A55P
  • PM6760D75PH vs PM6760A50RPH
  • PM6760D75PH vs PM6760A50RP
  • PM6760D75PH vs PM6760A50PH
  • PM6760D75PH vs PM6760A50P
  • PM6760D75PH vs PM6760A30RPH
  • PM6760D75PH vs PM6760A30RP
  • Customer Reviews
    4.95 out of 5.00 stars from 71 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!