MCX241
MCX241
Obsolete
Description:  SSR RELAY SPST-NO 1.5A 12-280V
Manufacturer:  Sensata Crydom
Datasheet:   MCX241 Datasheet
History Price: Obsolete
In Stock: 11700
MCX241 Specification
Specification
Part No
MCX241
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
MCX241
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
4 ~ 10VDC
Voltage - Load
12 V ~ 280 V
Load Current
1.5 A
Termination Style
PC Pin
Package / Case
4-SIP
Supplier Device Package
4-SIP
MCX241 PDF Datasheet
MCX241 Related Parts
MCX240A5
MCX240A5
Sensata Crydom
SSR RELAY SPST-NO 5A 12-280V
MCX240A5R
MCX240A5R
Sensata Crydom
SSR RELAY SPST-NO 5A 12-280V
MCX240D5
MCX240D5
Sensata Crydom
SSR RELAY SPST-NO 5A 12-280V
MCX240D5R
MCX240D5R
Sensata Crydom
SSR RELAY SPST-NO 5A 12-280V
MCX241R
MCX241R
Sensata Crydom
SSR RELAY SPST-NO 1.5A 12-280V
MCX380D5
MCX380D5
Sensata Crydom
SSR RELAY SPST-NO 5A 48-530V
MCX380D5R
MCX380D5R
Sensata Crydom
SSR RELAY SPST-NO 5A 48-530V
MCX480D5
MCX480D5
Sensata Crydom
SSR RELAY SPST-NO 5A 48-660V
MCX480D5R
MCX480D5R
Sensata Crydom
SSR RELAY SPST-NO 5A 48-660V
MCXE240A5
MCXE240A5
Sensata Crydom
SSR RELAY SPST-NO 5A 12-280V
MCXE240A5R
MCXE240A5R
Sensata Crydom
SSR RELAY SPST-NO 5A 12-280V
MCXE240D5
MCXE240D5
Sensata Crydom
SSR RELAY SPST-NO 5A 12-280V
MCX241 Compare Parts
  • MCX241 vs MCXE480D5
  • MCX241 vs MCXE380D5R
  • MCX241 vs MCXE380D5
  • MCX241 vs MCXE240D5R
  • MCX241 vs MCXE240D5
  • MCX241 vs MCXE240A5R
  • MCX241 vs MCXE240A5
  • MCX241 vs MCX480D5R
  • MCX241 vs MCX480D5
  • MCX241 vs MCX380D5R
  • MCX241 vs MCX380D5
  • MCX241 vs MCX241R
  • MCX241 vs MCX240D5R
  • MCX241 vs MCX240D5
  • MCX241 vs MCX240A5R
  • MCX241 vs MCX240A5
  • Customer Reviews
    4.95 out of 5.00 stars from 73 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.