HS103DR-D53TP50D
HS103DR-D53TP50D
Active
Description:  SSR RELAY SPST-NO 55A
Manufacturer:  Sensata Crydom
History Price: $390.33
In Stock: 11200
HS103DR-D53TP50D Specification
Specification
Part No
HS103DR-D53TP50D
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
HS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
Screw Terminal
Output Type
Hockey Puck with Heat Sink
Voltage - Input
-
Voltage - Load
SPST-NO (1 Form A)
Load Current
AC
Termination Style
3 ~ 32VDC
Package / Case
-
Supplier Device Package
55 A
HS103DR-D53TP50D Related Parts
HS103DR-D2490
HS103DR-D2490
Sensata Crydom
SSR RELAY SPST-NO 55A 24-280V
HS103DR-HD6090
HS103DR-HD6090
Sensata Crydom
SSR RELAY SPST-NO 55A 48-660V
HS122DR-CC2450W3U
HS122DR-CC2450W3U
Sensata Crydom
SSR RELAY SPST-NO 45A 24-280V
HS122DR-D2450
HS122DR-D2450
Sensata Crydom
SSR RELAY SPST-NO 45A 24-280V
HS122DR-HD6050
HS122DR-HD6050
Sensata Crydom
SSR RELAY SPST-NO 45A 48-660V
HS151DR-D2450
HS151DR-D2450
Sensata Crydom
SSR RELAY SPST-NO 40A 24-280V
HS151DR-HD6050
HS151DR-HD6050
Sensata Crydom
SSR RELAY SPST-NO 40A 48-660V
HS172-D2450
HS172-D2450
Sensata Crydom
SSR RELAY SPST-NO 36A 24-280V
HS172-HD6050
HS172-HD6050
Sensata Crydom
SSR RELAY SPST-NO 36A 48-660V
HS103-3DC60D100
HS103-3DC60D100
Sensata Crydom
SSR/HS ASSY
HS103-D1240-B
HS103-D1240-B
Sensata Crydom
SSR/HS ASSY
HS103-D53TP25D
HS103-D53TP25D
Sensata Crydom
SSR RELAY SPST-NO 55A 48-530V
HS103DR-D53TP50D Compare Parts
  • HS103DR-D53TP50D vs HS172-D2450
  • HS103DR-D53TP50D vs HS151DR-HD6050
  • HS103DR-D53TP50D vs HS151DR-D2450
  • HS103DR-D53TP50D vs HS122DR-HD6050
  • HS103DR-D53TP50D vs HS122DR-D2450
  • HS103DR-D53TP50D vs HS122DR-CC2450W3U
  • HS103DR-D53TP50D vs HS103DR-HD6090
  • HS103DR-D53TP50D vs HS103DR-D2490
  • HS103DR-D53TP50D vs HS172-D06D100
  • HS103DR-D53TP50D vs HS151DR-H12WD4890
  • HS103DR-D53TP50D vs HS151DR-CC2450W3U
  • HS103DR-D53TP50D vs HS151DR-84137120
  • HS103DR-D53TP50D vs HS151DR-84137012
  • HS103DR-D53TP50D vs HS151DR-84137010
  • HS103DR-D53TP50D vs HS151DR-84134910
  • HS103DR-D53TP50D vs HS103DR-MCPC4890C
  • HS103DR-D53TP50D vs HS103DR-D53TP25D
  • HS103DR-D53TP50D vs HS103-D53TP25D
  • HS103DR-D53TP50D vs HS103-D1240-B
  • HS103DR-D53TP50D vs HS103-3DC60D100
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller