Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom HD4850-10
HD4850-10
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 50A 48-530V
Manufacturer:
Sensata Crydom
Datasheet:
HD4850-10 Datasheet
History Price: $81.47
In Stock: 48800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HD4850-10 Specification
Specification
Part No
HD4850-10
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
HD48
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
3 ~ 32VDC
Voltage - Load
48 V ~ 530 V
Load Current
50 A
Termination Style
Screw Terminal
Package / Case
Hockey Puck
Supplier Device Package
-
HD4850-10 PDF Datasheet
HD4850-10 Datasheet
Click and Download: HD4850-10 Datasheet
HD4850-10 Related Parts
HD48110
Sensata Crydom
SSR RELAY SPST-NO 110A 48-530V
HD48110-10
Sensata Crydom
SSR RELAY SPST-NO 110A 48-530V
HD48110G
Sensata Crydom
SSR RELAY SPST-NO 110A 48-530V
HD4812
Sensata Crydom
SSR RELAY SPST-NO 12A 48-530V
HD4812-10
Sensata Crydom
SSR RELAY SPST-NO 12A 48-530V
HD48125
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HD48125-10
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HD48125G
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HD48125G-10
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HD48125K
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HD48125T
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HD48125T-10
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HD4850-10 Compare Parts
HD4850-10 vs HD4890KG
HD4850-10 vs HD4890K-10
HD4850-10 vs HD4890K
HD4850-10 vs HD4890G
HD4850-10 vs HD4890-10
HD4850-10 vs HD4890
HD4850-10 vs HD4875KT-10
HD4850-10 vs HD4875K-10
HD4850-10 vs HD4875K
HD4850-10 vs HD4875G-10
HD4850-10 vs HD4875G
HD4850-10 vs HD4875-10
HD4850-10 vs HD4875
HD4850-10 vs HD4850T
HD4850-10 vs HD4850S
HD4850-10 vs HD4850PGHT
HD4850-10 vs HD4850PGH
HD4850-10 vs HD4850P
HD4850-10 vs HD4850KT-10
HD4850-10 vs HD4850KG
HD4850-10 vs HD4850K-10
HD4850-10 vs HD4850K
HD4850-10 vs HD4850G
HD4850-10 vs HD4850F
HD4850-10 vs HD4850
HD4850-10 vs HD4840
HD4850-10 vs HD4825P
HD4850-10 vs HD4825K-10
HD4850-10 vs HD4825K
HD4850-10 vs HD4825G
HD4850-10 vs HD4825-10
HD4850-10 vs HD4825
HD4850-10 vs HD4812T
HD4850-10 vs HD4812K-10
HD4850-10 vs HD4812K
HD4850-10 vs HD48125T-10
HD4850-10 vs HD48125T
HD4850-10 vs HD48125K
HD4850-10 vs HD48125G-10
HD4850-10 vs HD48125G
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed