Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom GNR35BCZ
GNR35BCZ
Last Time Buy
Solid State Relays
Description:
SSR RELAY SPST-NO 35A 48-600V
Manufacturer:
Sensata Crydom
Datasheet:
GNR35BCZ Datasheet
History Price: $161.9505
In Stock: 30000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
GNR35BCZ Specification
Specification
Part No
GNR35BCZ
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
GNR
Packaging
Bulk
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
90 ~ 140VAC
Voltage - Load
48 V ~ 600 V
Load Current
35 A
Termination Style
Screw Terminal
Package / Case
Module
Supplier Device Package
-
GNR35BCZ PDF Datasheet
GNR35BCZ Datasheet
Click and Download: GNR35BCZ Datasheet
GNR35BCZ Related Parts
GNR10ACZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10AHZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10BCZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10BHZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10DCZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10DHZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR20ACZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20AHZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20BCZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20BHZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20DCR
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20DCZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR35BCZ Compare Parts
GNR35BCZ vs GNR45DHR
GNR35BCZ vs GNR45DCZ
GNR35BCZ vs GNR45DCR
GNR35BCZ vs GNR45BHZ
GNR35BCZ vs GNR45BCZ
GNR35BCZ vs GNR45AHZ
GNR35BCZ vs GNR45ACZ
GNR35BCZ vs GNR35DHZ
GNR35BCZ vs GNR35DHR
GNR35BCZ vs GNR35DCZ
GNR35BCZ vs GNR35DCR
GNR35BCZ vs GNR35BHZ
GNR35BCZ vs GNR35AHZ
GNR35BCZ vs GNR35ACZ
GNR35BCZ vs GNR30DHZ
GNR35BCZ vs GNR30DHR
GNR35BCZ vs GNR30DCZ
GNR35BCZ vs GNR30DCR
GNR35BCZ vs GNR30BHZ
GNR35BCZ vs GNR30BCZ
GNR35BCZ vs GNR30AHZ
GNR35BCZ vs GNR30ACZ
GNR35BCZ vs GNR25DCZ
GNR35BCZ vs GNR25DCR
GNR35BCZ vs GNR25BCZ
GNR35BCZ vs GNR25ACZ
GNR35BCZ vs GNR20DHZ
GNR35BCZ vs GNR20DHR
GNR35BCZ vs GNR20DCZ
GNR35BCZ vs GNR20DCR
GNR35BCZ vs GNR20BHZ
GNR35BCZ vs GNR20BCZ
GNR35BCZ vs GNR20AHZ
GNR35BCZ vs GNR20ACZ
GNR35BCZ vs GNR10DHZ
GNR35BCZ vs GNR10DCZ
GNR35BCZ vs GNR10BHZ
GNR35BCZ vs GNR10BCZ
GNR35BCZ vs GNR10AHZ
GNR35BCZ vs GNR10ACZ
Customer Reviews
4.95 out of 5.00 stars from 56 customer reviews from all over the world
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed