Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom GNR25DCZ
GNR25DCZ
Last Time Buy
Solid State Relays
Description:
SSR RELAY 3PST-NO 25A 48-600V
Manufacturer:
Sensata Crydom
Datasheet:
GNR25DCZ Datasheet
History Price: $400.22
In Stock: 20200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
GNR25DCZ Specification
Specification
Part No
GNR25DCZ
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
GNR
Packaging
Bulk
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
Voltage - Load
48 V ~ 600 V
Load Current
25 A
Termination Style
Screw Terminal
Package / Case
Module
Supplier Device Package
-
GNR25DCZ PDF Datasheet
GNR25DCZ Datasheet
Click and Download: GNR25DCZ Datasheet
GNR25DCZ Related Parts
GNR10ACZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10AHZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10BCZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10BHZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10DCZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10DHZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR20ACZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20AHZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20BCZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20BHZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20DCR
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20DCZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR25DCZ Compare Parts
GNR25DCZ vs GNR45DHR
GNR25DCZ vs GNR45DCZ
GNR25DCZ vs GNR45DCR
GNR25DCZ vs GNR45BHZ
GNR25DCZ vs GNR45BCZ
GNR25DCZ vs GNR45AHZ
GNR25DCZ vs GNR45ACZ
GNR25DCZ vs GNR35DHZ
GNR25DCZ vs GNR35DHR
GNR25DCZ vs GNR35DCZ
GNR25DCZ vs GNR35DCR
GNR25DCZ vs GNR35BHZ
GNR25DCZ vs GNR35BCZ
GNR25DCZ vs GNR35AHZ
GNR25DCZ vs GNR35ACZ
GNR25DCZ vs GNR30DHZ
GNR25DCZ vs GNR30DHR
GNR25DCZ vs GNR30DCZ
GNR25DCZ vs GNR30DCR
GNR25DCZ vs GNR30BHZ
GNR25DCZ vs GNR30BCZ
GNR25DCZ vs GNR30AHZ
GNR25DCZ vs GNR30ACZ
GNR25DCZ vs GNR25DCR
GNR25DCZ vs GNR25BCZ
GNR25DCZ vs GNR25ACZ
GNR25DCZ vs GNR20DHZ
GNR25DCZ vs GNR20DHR
GNR25DCZ vs GNR20DCZ
GNR25DCZ vs GNR20DCR
GNR25DCZ vs GNR20BHZ
GNR25DCZ vs GNR20BCZ
GNR25DCZ vs GNR20AHZ
GNR25DCZ vs GNR20ACZ
GNR25DCZ vs GNR10DHZ
GNR25DCZ vs GNR10DCZ
GNR25DCZ vs GNR10BHZ
GNR25DCZ vs GNR10BCZ
GNR25DCZ vs GNR10AHZ
GNR25DCZ vs GNR10ACZ
Customer Reviews
4.95 out of 5.00 stars from 58 customer reviews from all over the world
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed