DR24A12
DR24A12
Active
Description:  SSR RELAY SPST-NO 12A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   DR24A12 Datasheet
History Price: $71.1
In Stock: 27900
DR24A12 Specification
Specification
Part No
DR24A12
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
DR
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
208 ~ 265VAC
Voltage - Load
24 V ~ 280 V
Load Current
0:00:00
Termination Style
Screw Terminal
Package / Case
Module
Supplier Device Package
-
DR24A12 PDF Datasheet
DR24A12 Related Parts
DR2220D20U
DR2220D20U
Sensata Crydom
SSR RELAY SPST-NO 20A 1-200V
DR2220D30U
DR2220D30U
Sensata Crydom
SSR RELAY SPST-NO 30A 1-200V
DR2224D20U
DR2224D20U
Sensata Crydom
SSR RELAY SPST-NO 20A 24-280V
DR2224D20UR
DR2224D20UR
Sensata Crydom
SSR RELAY SPST-NO 20A 24-280V
DR2224D30U
DR2224D30U
Sensata Crydom
SSR RELAY SPST-NO 30A 24-280V
DR2224D30UR
DR2224D30UR
Sensata Crydom
SSR RELAY SPST-NO 30A 24-280V
DR2260A20U
DR2260A20U
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
DR2260A20UR
DR2260A20UR
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
DR2260A30U
DR2260A30U
Sensata Crydom
SSR RELAY SPST-NO 30A 48-600V
DR2260A30UR
DR2260A30UR
Sensata Crydom
SSR RELAY SPST-NO 30A 48-600V
DR2260A35U
DR2260A35U
Sensata Crydom
SSR RELAY SPST-NO 35A 48-600V
DR2260A35UR
DR2260A35UR
Sensata Crydom
SSR RELAY SPST-NO 35A 48-600V
DR24A12 Compare Parts
  • DR24A12 vs DR24E12
  • DR24A12 vs DR24E06X
  • DR24A12 vs DR24E06
  • DR24A12 vs DR24E03XR
  • DR24A12 vs DR24E03X
  • DR24A12 vs DR24E03R
  • DR24A12 vs DR24E03
  • DR24A12 vs DR24D12XR
  • DR24A12 vs DR24D12X
  • DR24A12 vs DR24D12R
  • DR24A12 vs DR24D12
  • DR24A12 vs DR24D06XR
  • DR24A12 vs DR24D06X
  • DR24A12 vs DR24D06R
  • DR24A12 vs DR24D06
  • DR24A12 vs DR24D03XR
  • DR24A12 vs DR24D03X
  • DR24A12 vs DR24D03R
  • DR24A12 vs DR24D03
  • DR24A12 vs DR24B12XR
  • DR24A12 vs DR24B12X
  • DR24A12 vs DR24B12R
  • DR24A12 vs DR24B12
  • DR24A12 vs DR24B06X
  • DR24A12 vs DR24B06
  • DR24A12 vs DR24B03XR
  • DR24A12 vs DR24B03X
  • DR24A12 vs DR24B03R
  • DR24A12 vs DR24B03
  • DR24A12 vs DR24A12XR
  • DR24A12 vs DR24A12X
  • DR24A12 vs DR24A12R
  • DR24A12 vs DR24A06XR
  • DR24A12 vs DR24A06X
  • DR24A12 vs DR24A06R
  • DR24A12 vs DR24A06
  • DR24A12 vs DR24A03XR
  • DR24A12 vs DR24A03X
  • DR24A12 vs DR24A03R
  • DR24A12 vs DR24A03
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked